Hammond Manufacturing Company Inc. Racks & Rack Cabinets SWC194911BK1

Description
Racks & Rack Cabinets Rack - Wallmount Cabinet 3 Piece
Datasheet
Description
Racks & Rack Cabinets Rack - Wallmount Cabinet 3 Piece
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
SWC194911BK1
Racks & Rack Cabinets SWC194911BK1
Racks & Rack Cabinets Rack - Wallmount Cabinet 3 Piece

Racks & Rack Cabinets Rack - Wallmount Cabinet 3 Piece

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number SWC194911BK1
Product Name Racks & Rack Cabinets
Width 17.63 inch (448 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details