Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
SHGM1420
Description
MINI HEATER 20W
Request a Quote
Email Supplier
Description
MINI HEATER 20W
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
SHGM1420
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
SHGM1420 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
Type
Electronic and Instrument Enclosures
Length
4.72 inch (120 mm)
Width
6.22 inch (158 mm)
View Details