Hammond Manufacturing Company Inc. Electrical - Disconnect - Freestanding Enclosures UHDM844124MFTC

Description
Application Designed to bolt together in any number of units for maximum flexibility and ease of transportation. The UHDM system consists of a Master enclosure to house the flange mounted disconnect switch and interlocking Slave enclosures which may be added or removed as required. Master enclosure units will accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanism for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse Type C361 disconnect switches and operator mechanism. Cutler Hammer Type C371 circuit breaker operating mechanisms. Flex Shaft™ handle operators for circuit breakers. General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices or Class 9422TG1 or TG2 devices. Refer to the Universal Heavy Duty Disconnect Modular Selection Guide. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 10 gauge steel with smooth continuously welded seams. Body stiffeners are provided in the larger enclosures for extra rigidity. Heavy duty lifting eyes are anchored into reinforced top corners. Removable doors are secured with heavy duty lift off hinges. Flange trough collar (FTC) around door excludes liquids and contaminants. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching door mechanism. Side openings are reinforced to provide structural strength, smooth edges and preset gasket compression. Oil resistant gaskets on doors and side openings are permanently secured. No gasket kit is provided. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Formed End Plates and Flat End Plates Formed from 12 gauge steel. Used to enclose the open end(s) of one or more modular enclosures. Two types are available. No separate gasket kit is required. Flat Barrier Plate Formed from 14 gauge steel. May be used to provide a barrier between modular enclosures. They are supplied complete with gasket. Panel Bridge Kit Formed from 10 gauge steel. May be used to join back panels together between modular enclosures to provide a continuous panel surface. Note: Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Flange Disconnect Operator Adaptor Kits Door Stop Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Master Enclosures Units shown: inch. Switch units to: mm Left Side Open - Enclosure - Inner Panel - Door Part No. - H - W - D - H - W - Type UHDM724118MFTC - 72.13 40.75 18.13 60.00 33.75 Single UHDM844118MFTC - 84.13 40.75 18.13 72.00 33.75 Single UHDM844124MFTC - 84.13 40.75 24.13 72.00 33.75 Single UHDM727918MFTC - 72.13 79.00 18.13 60.00 72.00 Double UHDM847918MFTC - 84.13 79.00 18.13 72.00 72.00 Double UHDM847924MFTC - 84.13 79.00 24.13 72.00 72.00 Double Slave Enclosures Units shown: inch. Switch units to: mm Both Sides Open - Enclosure - Inner Panel - Door Part No. - H - W - D - H - W - Type UHDM724118SFTC - 72.13 40.25 18.13 60.00 33.75 Single UHDM844118SFTC - 84.13 40.25 18.13 72.00 33.75 Single UHDM844124SFTC - 84.13 40.25 24.13 72.00 33.75 Single UHDM727818SFTC - 72.13 78.50 18.13 60.00 72.00 Double UHDM847818SFTC - 84.13 78.50 18.13 72.00 72.00 Double UHDM847824SFTC - 84.13 78.50 24.13 72.00 72.00 Double Accessories Units shown: inch. Switch units to: mm Part No. - H - W - Description UHDM7218ECA - 71.86 17.87 Formed end plate with mounting hardware UHDM8418ECA - 83.87 17.87 Formed end plate with mounting hardware UHDM8424ECA - 83.87 23.87 Formed end plate with mounting hardware UHDM7218EPA - 71.87 17.87 Flat end plate with mounting hardware UHDM8418EPA - 83.87 17.87 Flat end plate with mounting hardware UHDM8424EPA - 83.87 23.87 Flat end plate with mounting hardware UHDM7218BPA - 71.87 17.87 Flat barrier plate with mounting hardware UHDM8418BPA - 83.87 17.87 Flat barrier plate with mounting hardware UHDM8424BPA - 83.87 23.87 Flat barrier plate with mounting hardware UHDMFTC72BK - 60.00 - Inner panel bridge kit UHDMFTC84BK - 72.00 - Inner panel bridge kit
Request a Quote
Description
Application Designed to bolt together in any number of units for maximum flexibility and ease of transportation. The UHDM system consists of a Master enclosure to house the flange mounted disconnect switch and interlocking Slave enclosures which may be added or removed as required. Master enclosure units will accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanism for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse Type C361 disconnect switches and operator mechanism. Cutler Hammer Type C371 circuit breaker operating mechanisms. Flex Shaft™ handle operators for circuit breakers. General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices or Class 9422TG1 or TG2 devices. Refer to the Universal Heavy Duty Disconnect Modular Selection Guide. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 10 gauge steel with smooth continuously welded seams. Body stiffeners are provided in the larger enclosures for extra rigidity. Heavy duty lifting eyes are anchored into reinforced top corners. Removable doors are secured with heavy duty lift off hinges. Flange trough collar (FTC) around door excludes liquids and contaminants. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching door mechanism. Side openings are reinforced to provide structural strength, smooth edges and preset gasket compression. Oil resistant gaskets on doors and side openings are permanently secured. No gasket kit is provided. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Formed End Plates and Flat End Plates Formed from 12 gauge steel. Used to enclose the open end(s) of one or more modular enclosures. Two types are available. No separate gasket kit is required. Flat Barrier Plate Formed from 14 gauge steel. May be used to provide a barrier between modular enclosures. They are supplied complete with gasket. Panel Bridge Kit Formed from 10 gauge steel. May be used to join back panels together between modular enclosures to provide a continuous panel surface. Note: Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Flange Disconnect Operator Adaptor Kits Door Stop Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Master Enclosures Units shown: inch. Switch units to: mm Left Side Open - Enclosure - Inner Panel - Door Part No. - H - W - D - H - W - Type UHDM724118MFTC - 72.13 40.75 18.13 60.00 33.75 Single UHDM844118MFTC - 84.13 40.75 18.13 72.00 33.75 Single UHDM844124MFTC - 84.13 40.75 24.13 72.00 33.75 Single UHDM727918MFTC - 72.13 79.00 18.13 60.00 72.00 Double UHDM847918MFTC - 84.13 79.00 18.13 72.00 72.00 Double UHDM847924MFTC - 84.13 79.00 24.13 72.00 72.00 Double Slave Enclosures Units shown: inch. Switch units to: mm Both Sides Open - Enclosure - Inner Panel - Door Part No. - H - W - D - H - W - Type UHDM724118SFTC - 72.13 40.25 18.13 60.00 33.75 Single UHDM844118SFTC - 84.13 40.25 18.13 72.00 33.75 Single UHDM844124SFTC - 84.13 40.25 24.13 72.00 33.75 Single UHDM727818SFTC - 72.13 78.50 18.13 60.00 72.00 Double UHDM847818SFTC - 84.13 78.50 18.13 72.00 72.00 Double UHDM847824SFTC - 84.13 78.50 24.13 72.00 72.00 Double Accessories Units shown: inch. Switch units to: mm Part No. - H - W - Description UHDM7218ECA - 71.86 17.87 Formed end plate with mounting hardware UHDM8418ECA - 83.87 17.87 Formed end plate with mounting hardware UHDM8424ECA - 83.87 23.87 Formed end plate with mounting hardware UHDM7218EPA - 71.87 17.87 Flat end plate with mounting hardware UHDM8418EPA - 83.87 17.87 Flat end plate with mounting hardware UHDM8424EPA - 83.87 23.87 Flat end plate with mounting hardware UHDM7218BPA - 71.87 17.87 Flat barrier plate with mounting hardware UHDM8418BPA - 83.87 17.87 Flat barrier plate with mounting hardware UHDM8424BPA - 83.87 23.87 Flat barrier plate with mounting hardware UHDMFTC72BK - 60.00 - Inner panel bridge kit UHDMFTC84BK - 72.00 - Inner panel bridge kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Disconnect - Freestanding Enclosures - UHDM844124MFTC - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Disconnect - Freestanding Enclosures
UHDM844124MFTC
Electrical - Disconnect - Freestanding Enclosures UHDM844124MFTC
Application Designed to bolt together in any number of units for maximum flexibility and ease of transportation. The UHDM system consists of a Master enclosure to house the flange mounted disconnect switch and interlocking Slave enclosures which may be added or removed as required. Master enclosure units will accept the following disconnect switches and circuit breakers: ABB Controls flange mounted variable depth operating mechanism for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse Type C361 disconnect switches and operator mechanism. Cutler Hammer Type C371 circuit breaker operating mechanisms. Flex Shaft™ handle operators for circuit breakers. General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices or Class 9422TG1 or TG2 devices. Refer to the Universal Heavy Duty Disconnect Modular Selection Guide. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed from 10 gauge steel with smooth continuously welded seams. Body stiffeners are provided in the larger enclosures for extra rigidity. Heavy duty lifting eyes are anchored into reinforced top corners. Removable doors are secured with heavy duty lift off hinges. Flange trough collar (FTC) around door excludes liquids and contaminants. Formed 10 gauge steel inner panels are provided on collar studs. Panel supports are provided. Center post is removable, providing easy panel installation. Heavy duty three point latching door mechanism. Side openings are reinforced to provide structural strength, smooth edges and preset gasket compression. Oil resistant gaskets on doors and side openings are permanently secured. No gasket kit is provided. Master door handle complete with screw defeater and padlock hasp. Slave door handle complete with padlock hasp. A mechanical interlock activated by the master door prevents the auxiliary door from being opened first. The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit. A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided. Formed End Plates and Flat End Plates Formed from 12 gauge steel. Used to enclose the open end(s) of one or more modular enclosures. Two types are available. No separate gasket kit is required. Flat Barrier Plate Formed from 14 gauge steel. May be used to provide a barrier between modular enclosures. They are supplied complete with gasket. Panel Bridge Kit Formed from 10 gauge steel. May be used to join back panels together between modular enclosures to provide a continuous panel surface. Note: Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer. Finish Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Flange Disconnect Operator Adaptor Kits Door Stop Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Master Enclosures Units shown: inch. Switch units to: mm Left Side Open - Enclosure - Inner Panel - Door Part No. - H - W - D - H - W - Type UHDM724118MFTC - 72.13 40.75 18.13 60.00 33.75 Single UHDM844118MFTC - 84.13 40.75 18.13 72.00 33.75 Single UHDM844124MFTC - 84.13 40.75 24.13 72.00 33.75 Single UHDM727918MFTC - 72.13 79.00 18.13 60.00 72.00 Double UHDM847918MFTC - 84.13 79.00 18.13 72.00 72.00 Double UHDM847924MFTC - 84.13 79.00 24.13 72.00 72.00 Double Slave Enclosures Units shown: inch. Switch units to: mm Both Sides Open - Enclosure - Inner Panel - Door Part No. - H - W - D - H - W - Type UHDM724118SFTC - 72.13 40.25 18.13 60.00 33.75 Single UHDM844118SFTC - 84.13 40.25 18.13 72.00 33.75 Single UHDM844124SFTC - 84.13 40.25 24.13 72.00 33.75 Single UHDM727818SFTC - 72.13 78.50 18.13 60.00 72.00 Double UHDM847818SFTC - 84.13 78.50 18.13 72.00 72.00 Double UHDM847824SFTC - 84.13 78.50 24.13 72.00 72.00 Double Accessories Units shown: inch. Switch units to: mm Part No. - H - W - Description UHDM7218ECA - 71.86 17.87 Formed end plate with mounting hardware UHDM8418ECA - 83.87 17.87 Formed end plate with mounting hardware UHDM8424ECA - 83.87 23.87 Formed end plate with mounting hardware UHDM7218EPA - 71.87 17.87 Flat end plate with mounting hardware UHDM8418EPA - 83.87 17.87 Flat end plate with mounting hardware UHDM8424EPA - 83.87 23.87 Flat end plate with mounting hardware UHDM7218BPA - 71.87 17.87 Flat barrier plate with mounting hardware UHDM8418BPA - 83.87 17.87 Flat barrier plate with mounting hardware UHDM8424BPA - 83.87 23.87 Flat barrier plate with mounting hardware UHDMFTC72BK - 60.00 - Inner panel bridge kit UHDMFTC84BK - 72.00 - Inner panel bridge kit

Application

  • Designed to bolt together in any number of units for maximum flexibility and ease of transportation. The UHDM system consists of a Master enclosure to house the flange mounted disconnect switch and interlocking Slave enclosures which may be added or removed as required. Master enclosure units will accept the following disconnect switches and circuit breakers:
    • ABB Controls flange mounted variable depth operating mechanism for disconnect switches and circuit breakers.
    • Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms.
    • C-H Westinghouse Type C361 disconnect switches and operator mechanism. Cutler Hammer Type C371 circuit breaker operating mechanisms. Flex Shaft™ handle operators for circuit breakers.
    • General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers.
    • I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers.
    • Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable depth operating mechanisms or cable mechanisms. These enclosures will not receive Class 9422 bracket mounted disconnect devices or Class 9422TG1 or TG2 devices.
  • Refer to the Universal Heavy Duty Disconnect Modular Selection Guide.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed from 10 gauge steel with smooth continuously welded seams.
  • Body stiffeners are provided in the larger enclosures for extra rigidity.
  • Heavy duty lifting eyes are anchored into reinforced top corners.
  • Removable doors are secured with heavy duty lift off hinges.
  • Flange trough collar (FTC) around door excludes liquids and contaminants.
  • Formed 10 gauge steel inner panels are provided on collar studs.
  • Panel supports are provided.
  • Center post is removable, providing easy panel installation.
  • Heavy duty three point latching door mechanism.
  • Side openings are reinforced to provide structural strength, smooth edges and preset gasket compression.
  • Oil resistant gaskets on doors and side openings are permanently secured. No gasket kit is provided.
  • Master door handle complete with screw defeater and padlock hasp.
  • Slave door handle complete with padlock hasp.
  • A mechanical interlock activated by the master door prevents the auxiliary door from being opened first.
  • The universal flange cutout provides mounting for disconnect operators by use of the appropriate operator adaptor kit.
  • A bonding stud is provided in the door and a grounding stud is provided in the enclosure for each door.
  • A literature pocket is provided.
  • Formed End Plates and Flat End Plates
    • Formed from 12 gauge steel.
    • Used to enclose the open end(s) of one or more modular enclosures.
    • Two types are available. No separate gasket kit is required.
  • Flat Barrier Plate
    • Formed from 14 gauge steel.
    • May be used to provide a barrier between modular enclosures. They are supplied complete with gasket.
  • Panel Bridge Kit
    • Formed from 10 gauge steel.
    • May be used to join back panels together between modular enclosures to provide a continuous panel surface.

Note:

  • Disconnect switches, circuit breakers and operators are not provided with the enclosure, and must be ordered separately from the manufacturer.

Finish

  • Cover and enclosure are phosphatized and finished in recoatable smooth ANSI 61 gray powder coating.
  • Inner panel is finished in white powder coating.

Accessories

  • Flange Disconnect Operator Adaptor Kits
  • Door Stop Kit
  • Floor Stand Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Master Enclosures

Units shown: inch. Switch units to: mm


Left Side Open - Enclosure - Inner Panel - Door
Part No. - H - W - D - H - W - Type
UHDM724118MFTC - 72.13 40.75 18.13 60.00 33.75 Single
UHDM844118MFTC - 84.13 40.75 18.13 72.00 33.75 Single
UHDM844124MFTC - 84.13 40.75 24.13 72.00 33.75 Single
UHDM727918MFTC - 72.13 79.00 18.13 60.00 72.00 Double
UHDM847918MFTC - 84.13 79.00 18.13 72.00 72.00 Double
UHDM847924MFTC - 84.13 79.00 24.13 72.00 72.00 Double

Slave Enclosures

Units shown: inch. Switch units to: mm


Both Sides Open - Enclosure - Inner Panel - Door
Part No. - H - W - D - H - W - Type
UHDM724118SFTC - 72.13 40.25 18.13 60.00 33.75 Single
UHDM844118SFTC - 84.13 40.25 18.13 72.00 33.75 Single
UHDM844124SFTC - 84.13 40.25 24.13 72.00 33.75 Single
UHDM727818SFTC - 72.13 78.50 18.13 60.00 72.00 Double
UHDM847818SFTC - 84.13 78.50 18.13 72.00 72.00 Double
UHDM847824SFTC - 84.13 78.50 24.13 72.00 72.00 Double

Accessories

Units shown: inch. Switch units to: mm


Part No. - H - W - Description
UHDM7218ECA - 71.86 17.87 Formed end plate with mounting hardware
UHDM8418ECA - 83.87 17.87 Formed end plate with mounting hardware
UHDM8424ECA - 83.87 23.87 Formed end plate with mounting hardware
UHDM7218EPA - 71.87 17.87 Flat end plate with mounting hardware
UHDM8418EPA - 83.87 17.87 Flat end plate with mounting hardware
UHDM8424EPA - 83.87 23.87 Flat end plate with mounting hardware
UHDM7218BPA - 71.87 17.87 Flat barrier plate with mounting hardware
UHDM8418BPA - 83.87 17.87 Flat barrier plate with mounting hardware
UHDM8424BPA - 83.87 23.87 Flat barrier plate with mounting hardware
UHDMFTC72BK - 60.00 - Inner panel bridge kit
UHDMFTC84BK - 72.00 - Inner panel bridge kit

Supplier's Site
Enclosures, Boxes, & Cases - UHDM844124MFTC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
UHDM844124MFTC
Enclosures, Boxes, & Cases UHDM844124MFTC
SINGLE DOOR MODULAR DISCONNECT

SINGLE DOOR MODULAR DISCONNECT

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number UHDM844124MFTC UHDM844124MFTC
Product Name Electrical - Disconnect - Freestanding Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16G4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1402BV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1416E - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
Boxes - 164-1414KLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details