Hammond Manufacturing Company Inc. Racks & Rack Cabinets SWC193511BK1

Description
Racks & Rack Cabinets Rack - Wallmount Cabinet 3 Piece
Datasheet
Description
Racks & Rack Cabinets Rack - Wallmount Cabinet 3 Piece
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
SWC193511BK1
Racks & Rack Cabinets SWC193511BK1
Racks & Rack Cabinets Rack - Wallmount Cabinet 3 Piece

Racks & Rack Cabinets Rack - Wallmount Cabinet 3 Piece

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number SWC193511BK1
Product Name Racks & Rack Cabinets
Width 17.63 inch (448 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4132 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details