Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Wallmount Enclosures ST363008SS

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Sloped top prevents water from resting on top as well as providing potential for controls mounting. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge 304 stainless steel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are 304 stainless. Stainless steel hinge pins and quarter turns. Door alignment guide provided on 36" wide enclosures. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H1 - H2 - W - D - Part No. - H - W ST161208SS - 16.00 18.89 12.00 8.00 EP1612 - 14.20 10.20 ST161608SS - 16.00 18.89 16.00 8.00 EP1616 - 14.20 14.20 ST201608SS - 20.00 22.89 16.00 8.00 EP2016 - 18.20 14.20 ST202008SS - 20.00 22.89 20.00 8.00 EP2020 - 18.20 18.20 ST242008SS - 24.00 26.89 20.00 8.00 EP2420 - 22.20 18.20 ST242408SS - 24.00 26.89 24.00 8.00 EP2424 - 22.20 22.20 ST302408SS - 30.00 32.89 24.00 8.00 EP3024 - 28.20 22.20 ST303008SS - 30.00 32.89 30.00 8.00 EP3030 - 28.20 28.20 ST363008SS - 36.00 38.89 30.00 8.00 EP3630 - 34.20 28.20 ST201612SS - 20.00 24.35 16.00 12.00 EP2016 - 18.20 14.20 ST202012SS - 20.00 24.35 20.00 12.00 EP2020 - 18.20 18.20 ST242412SS - 24.00 28.35 24.00 12.00 EP2424 - 22.20 22.20 ST302412SS - 30.00 34.35 24.00 12.00 EP3024 - 28.20 22.20 ST363012SS - 36.00 40.35 30.00 12.00 EP3630 - 34.20 28.20 ST363612SS - 36.00 40.35 36.00 12.00 EP3636 - 34.20 34.20 ST483612SS - 48.00 52.35 36.00 12.00 EP4836 - 46.20 34.20 ST603612SS¹ - 60.00 64.35 36.00 12.00 EP6036 - 58.20 34.20 ST363016SS - 36.00 41.80 30.00 16.00 EP3630 - 34.20 28.20 ST483616SS - 48.00 53.80 36.00 16.00 EP4836 - 46.20 34.20 ST603616SS¹ - 60.00 65.80 36.00 16.00 EP6036 - 58.20 34.20
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Sloped top prevents water from resting on top as well as providing potential for controls mounting. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge 304 stainless steel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are 304 stainless. Stainless steel hinge pins and quarter turns. Door alignment guide provided on 36" wide enclosures. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H1 - H2 - W - D - Part No. - H - W ST161208SS - 16.00 18.89 12.00 8.00 EP1612 - 14.20 10.20 ST161608SS - 16.00 18.89 16.00 8.00 EP1616 - 14.20 14.20 ST201608SS - 20.00 22.89 16.00 8.00 EP2016 - 18.20 14.20 ST202008SS - 20.00 22.89 20.00 8.00 EP2020 - 18.20 18.20 ST242008SS - 24.00 26.89 20.00 8.00 EP2420 - 22.20 18.20 ST242408SS - 24.00 26.89 24.00 8.00 EP2424 - 22.20 22.20 ST302408SS - 30.00 32.89 24.00 8.00 EP3024 - 28.20 22.20 ST303008SS - 30.00 32.89 30.00 8.00 EP3030 - 28.20 28.20 ST363008SS - 36.00 38.89 30.00 8.00 EP3630 - 34.20 28.20 ST201612SS - 20.00 24.35 16.00 12.00 EP2016 - 18.20 14.20 ST202012SS - 20.00 24.35 20.00 12.00 EP2020 - 18.20 18.20 ST242412SS - 24.00 28.35 24.00 12.00 EP2424 - 22.20 22.20 ST302412SS - 30.00 34.35 24.00 12.00 EP3024 - 28.20 22.20 ST363012SS - 36.00 40.35 30.00 12.00 EP3630 - 34.20 28.20 ST363612SS - 36.00 40.35 36.00 12.00 EP3636 - 34.20 34.20 ST483612SS - 48.00 52.35 36.00 12.00 EP4836 - 46.20 34.20 ST603612SS¹ - 60.00 64.35 36.00 12.00 EP6036 - 58.20 34.20 ST363016SS - 36.00 41.80 30.00 16.00 EP3630 - 34.20 28.20 ST483616SS - 48.00 53.80 36.00 16.00 EP4836 - 46.20 34.20 ST603616SS¹ - 60.00 65.80 36.00 16.00 EP6036 - 58.20 34.20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Wallmount Enclosures - ST363008SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Wallmount Enclosures
ST363008SS
Electrical - Stainless Steel - Wallmount Enclosures ST363008SS
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Sloped top prevents water from resting on top as well as providing potential for controls mounting. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge 304 stainless steel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are 304 stainless. Stainless steel hinge pins and quarter turns. Door alignment guide provided on 36" wide enclosures. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H1 - H2 - W - D - Part No. - H - W ST161208SS - 16.00 18.89 12.00 8.00 EP1612 - 14.20 10.20 ST161608SS - 16.00 18.89 16.00 8.00 EP1616 - 14.20 14.20 ST201608SS - 20.00 22.89 16.00 8.00 EP2016 - 18.20 14.20 ST202008SS - 20.00 22.89 20.00 8.00 EP2020 - 18.20 18.20 ST242008SS - 24.00 26.89 20.00 8.00 EP2420 - 22.20 18.20 ST242408SS - 24.00 26.89 24.00 8.00 EP2424 - 22.20 22.20 ST302408SS - 30.00 32.89 24.00 8.00 EP3024 - 28.20 22.20 ST303008SS - 30.00 32.89 30.00 8.00 EP3030 - 28.20 28.20 ST363008SS - 36.00 38.89 30.00 8.00 EP3630 - 34.20 28.20 ST201612SS - 20.00 24.35 16.00 12.00 EP2016 - 18.20 14.20 ST202012SS - 20.00 24.35 20.00 12.00 EP2020 - 18.20 18.20 ST242412SS - 24.00 28.35 24.00 12.00 EP2424 - 22.20 22.20 ST302412SS - 30.00 34.35 24.00 12.00 EP3024 - 28.20 22.20 ST363012SS - 36.00 40.35 30.00 12.00 EP3630 - 34.20 28.20 ST363612SS - 36.00 40.35 36.00 12.00 EP3636 - 34.20 34.20 ST483612SS - 48.00 52.35 36.00 12.00 EP4836 - 46.20 34.20 ST603612SS¹ - 60.00 64.35 36.00 12.00 EP6036 - 58.20 34.20 ST363016SS - 36.00 41.80 30.00 16.00 EP3630 - 34.20 28.20 ST483616SS - 48.00 53.80 36.00 16.00 EP4836 - 46.20 34.20 ST603616SS¹ - 60.00 65.80 36.00 16.00 EP6036 - 58.20 34.20

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications.
  • Sloped top prevents water from resting on top as well as providing potential for controls mounting.
  • Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation.
  • A wide range of sizes and practical accessories make this product line a complete package.

Standards

  • UL 508A Type 3R, 4, 4X and 12
  • CSA Type 3R, 4, 4X and 12
  • Complies with
    • NEMA 3R, 4, 4X, 12 and 13
    • IEC 60529, IP 66

Construction

  • Formed 14 gauge 304 stainless steel.
  • Continuously welded seams ground smooth.
  • Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Door latches feature the added safety of quarter turn slot requiring use of tool for opening.
  • Doors may be easily removed for modifications and are interchangeable.
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
  • Bonding stud provided on door and grounding stud installed in enclosure.
  • Hinges are 304 stainless.
  • Stainless steel hinge pins and quarter turns.
  • Door alignment guide provided on 36" wide enclosures.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.

Accessories

  • Additional Inner Panels
  • Swing Panel
  • Swing Frame
  • Eclipse DIN Rail Mounting Kit
  • Eclipse DIN Rails
  • Door Stop Kit
  • Mounting Foot Kit
  • Rear Hole Plugs
  • Drip Shield Kit
  • Quarter Turn Inserts and Keys
  • Quarter Turn Assemblies
  • Padlock Adaptor
  • Handles
  • Replacement Hinge Pins
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional Inner Panel
Part No. - H1 - H2 - W - D - Part No. - H - W
ST161208SS - 16.00 18.89 12.00 8.00 EP1612 - 14.20 10.20
ST161608SS - 16.00 18.89 16.00 8.00 EP1616 - 14.20 14.20
ST201608SS - 20.00 22.89 16.00 8.00 EP2016 - 18.20 14.20
ST202008SS - 20.00 22.89 20.00 8.00 EP2020 - 18.20 18.20
ST242008SS - 24.00 26.89 20.00 8.00 EP2420 - 22.20 18.20
ST242408SS - 24.00 26.89 24.00 8.00 EP2424 - 22.20 22.20
ST302408SS - 30.00 32.89 24.00 8.00 EP3024 - 28.20 22.20
ST303008SS - 30.00 32.89 30.00 8.00 EP3030 - 28.20 28.20
ST363008SS - 36.00 38.89 30.00 8.00 EP3630 - 34.20 28.20
ST201612SS - 20.00 24.35 16.00 12.00 EP2016 - 18.20 14.20
ST202012SS - 20.00 24.35 20.00 12.00 EP2020 - 18.20 18.20
ST242412SS - 24.00 28.35 24.00 12.00 EP2424 - 22.20 22.20
ST302412SS - 30.00 34.35 24.00 12.00 EP3024 - 28.20 22.20
ST363012SS - 36.00 40.35 30.00 12.00 EP3630 - 34.20 28.20
ST363612SS - 36.00 40.35 36.00 12.00 EP3636 - 34.20 34.20
ST483612SS - 48.00 52.35 36.00 12.00 EP4836 - 46.20 34.20
ST603612SS¹ - 60.00 64.35 36.00 12.00 EP6036 - 58.20 34.20
ST363016SS - 36.00 41.80 30.00 16.00 EP3630 - 34.20 28.20
ST483616SS - 48.00 53.80 36.00 16.00 EP4836 - 46.20 34.20
ST603616SS¹ - 60.00 65.80 36.00 16.00 EP6036 - 58.20 34.20

Supplier's Site
Enclosures, Boxes, & Cases - ST363008SS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
ST363008SS
Enclosures, Boxes, & Cases ST363008SS
SLOPE TOP 36X30X8 304SS

SLOPE TOP 36X30X8 304SS

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
ST363008SS
Electrical Enclosures ST363008SS
Electrical Enclosures Wall, 3Hinge, 5Latch 38.9x30x8" 4X SS

Electrical Enclosures Wall, 3Hinge, 5Latch 38.9x30x8" 4X SS

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ST363008SS ST363008SS ST363008SS
Product Name Electrical - Stainless Steel - Wallmount Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411WU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16G6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSK6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers