Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware SKTH012009

Description
HUMITY & TEMP THERMOSTAT
Request a Quote Datasheet
Description
HUMITY & TEMP THERMOSTAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - SKTH012009 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
SKTH012009
Enclosures Accessories and Hardware SKTH012009
HUMITY & TEMP THERMOSTAT

HUMITY & TEMP THERMOSTAT

Buy Now
Boxes, Enclosures, Racks - Rack Accessories - SKTH012009 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
SKTH012009
Boxes, Enclosures, Racks - Rack Accessories SKTH012009
Win Source Part Number: 1099229-SKTH012009 Category: Boxes, Enclosures, Racks>Rack Accessories Series: SKTH Package: Box Accessory Type: Climate Control For Use With/Related Products: Enclosures Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8415.82.0170 Mfr: Hammond Manufacturing

Win Source Part Number: 1099229-SKTH012009
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: SKTH
Package: Box
Accessory Type: Climate Control
For Use With/Related Products: Enclosures
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8415.82.0170
Mfr: Hammond Manufacturing

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number SKTH012009 SKTH012009
Product Name Enclosures Accessories and Hardware Boxes, Enclosures, Racks - Rack Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0124 - Newark, An Avnet Company
Specs
Length 2.56 inch (65 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details