Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware VFMMD6BK

Description
VERT FINGER MGR STL 2-SIDE 6W
Request a Quote
Description
VERT FINGER MGR STL 2-SIDE 6W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - VFMMD6BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
VFMMD6BK
Enclosures Accessories and Hardware VFMMD6BK
VERT FINGER MGR STL 2-SIDE 6W

VERT FINGER MGR STL 2-SIDE 6W

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number VFMMD6BK
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBXU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers