Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Wallmount Enclosures ST161608SS

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Sloped top prevents water from resting on top as well as providing potential for controls mounting. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge 304 stainless steel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are 304 stainless. Stainless steel hinge pins and quarter turns. Door alignment guide provided on 36" wide enclosures. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H1 - H2 - W - D - Part No. - H - W ST161208SS - 16.00 18.89 12.00 8.00 EP1612 - 14.20 10.20 ST161608SS - 16.00 18.89 16.00 8.00 EP1616 - 14.20 14.20 ST201608SS - 20.00 22.89 16.00 8.00 EP2016 - 18.20 14.20 ST202008SS - 20.00 22.89 20.00 8.00 EP2020 - 18.20 18.20 ST242008SS - 24.00 26.89 20.00 8.00 EP2420 - 22.20 18.20 ST242408SS - 24.00 26.89 24.00 8.00 EP2424 - 22.20 22.20 ST302408SS - 30.00 32.89 24.00 8.00 EP3024 - 28.20 22.20 ST303008SS - 30.00 32.89 30.00 8.00 EP3030 - 28.20 28.20 ST363008SS - 36.00 38.89 30.00 8.00 EP3630 - 34.20 28.20 ST201612SS - 20.00 24.35 16.00 12.00 EP2016 - 18.20 14.20 ST202012SS - 20.00 24.35 20.00 12.00 EP2020 - 18.20 18.20 ST242412SS - 24.00 28.35 24.00 12.00 EP2424 - 22.20 22.20 ST302412SS - 30.00 34.35 24.00 12.00 EP3024 - 28.20 22.20 ST363012SS - 36.00 40.35 30.00 12.00 EP3630 - 34.20 28.20 ST363612SS - 36.00 40.35 36.00 12.00 EP3636 - 34.20 34.20 ST483612SS - 48.00 52.35 36.00 12.00 EP4836 - 46.20 34.20 ST603612SS¹ - 60.00 64.35 36.00 12.00 EP6036 - 58.20 34.20 ST363016SS - 36.00 41.80 30.00 16.00 EP3630 - 34.20 28.20 ST483616SS - 48.00 53.80 36.00 16.00 EP4836 - 46.20 34.20 ST603616SS¹ - 60.00 65.80 36.00 16.00 EP6036 - 58.20 34.20
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Sloped top prevents water from resting on top as well as providing potential for controls mounting. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge 304 stainless steel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are 304 stainless. Stainless steel hinge pins and quarter turns. Door alignment guide provided on 36" wide enclosures. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H1 - H2 - W - D - Part No. - H - W ST161208SS - 16.00 18.89 12.00 8.00 EP1612 - 14.20 10.20 ST161608SS - 16.00 18.89 16.00 8.00 EP1616 - 14.20 14.20 ST201608SS - 20.00 22.89 16.00 8.00 EP2016 - 18.20 14.20 ST202008SS - 20.00 22.89 20.00 8.00 EP2020 - 18.20 18.20 ST242008SS - 24.00 26.89 20.00 8.00 EP2420 - 22.20 18.20 ST242408SS - 24.00 26.89 24.00 8.00 EP2424 - 22.20 22.20 ST302408SS - 30.00 32.89 24.00 8.00 EP3024 - 28.20 22.20 ST303008SS - 30.00 32.89 30.00 8.00 EP3030 - 28.20 28.20 ST363008SS - 36.00 38.89 30.00 8.00 EP3630 - 34.20 28.20 ST201612SS - 20.00 24.35 16.00 12.00 EP2016 - 18.20 14.20 ST202012SS - 20.00 24.35 20.00 12.00 EP2020 - 18.20 18.20 ST242412SS - 24.00 28.35 24.00 12.00 EP2424 - 22.20 22.20 ST302412SS - 30.00 34.35 24.00 12.00 EP3024 - 28.20 22.20 ST363012SS - 36.00 40.35 30.00 12.00 EP3630 - 34.20 28.20 ST363612SS - 36.00 40.35 36.00 12.00 EP3636 - 34.20 34.20 ST483612SS - 48.00 52.35 36.00 12.00 EP4836 - 46.20 34.20 ST603612SS¹ - 60.00 64.35 36.00 12.00 EP6036 - 58.20 34.20 ST363016SS - 36.00 41.80 30.00 16.00 EP3630 - 34.20 28.20 ST483616SS - 48.00 53.80 36.00 16.00 EP4836 - 46.20 34.20 ST603616SS¹ - 60.00 65.80 36.00 16.00 EP6036 - 58.20 34.20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Wallmount Enclosures - ST161608SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Wallmount Enclosures
ST161608SS
Electrical - Stainless Steel - Wallmount Enclosures ST161608SS
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Sloped top prevents water from resting on top as well as providing potential for controls mounting. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge 304 stainless steel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are 304 stainless. Stainless steel hinge pins and quarter turns. Door alignment guide provided on 36" wide enclosures. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H1 - H2 - W - D - Part No. - H - W ST161208SS - 16.00 18.89 12.00 8.00 EP1612 - 14.20 10.20 ST161608SS - 16.00 18.89 16.00 8.00 EP1616 - 14.20 14.20 ST201608SS - 20.00 22.89 16.00 8.00 EP2016 - 18.20 14.20 ST202008SS - 20.00 22.89 20.00 8.00 EP2020 - 18.20 18.20 ST242008SS - 24.00 26.89 20.00 8.00 EP2420 - 22.20 18.20 ST242408SS - 24.00 26.89 24.00 8.00 EP2424 - 22.20 22.20 ST302408SS - 30.00 32.89 24.00 8.00 EP3024 - 28.20 22.20 ST303008SS - 30.00 32.89 30.00 8.00 EP3030 - 28.20 28.20 ST363008SS - 36.00 38.89 30.00 8.00 EP3630 - 34.20 28.20 ST201612SS - 20.00 24.35 16.00 12.00 EP2016 - 18.20 14.20 ST202012SS - 20.00 24.35 20.00 12.00 EP2020 - 18.20 18.20 ST242412SS - 24.00 28.35 24.00 12.00 EP2424 - 22.20 22.20 ST302412SS - 30.00 34.35 24.00 12.00 EP3024 - 28.20 22.20 ST363012SS - 36.00 40.35 30.00 12.00 EP3630 - 34.20 28.20 ST363612SS - 36.00 40.35 36.00 12.00 EP3636 - 34.20 34.20 ST483612SS - 48.00 52.35 36.00 12.00 EP4836 - 46.20 34.20 ST603612SS¹ - 60.00 64.35 36.00 12.00 EP6036 - 58.20 34.20 ST363016SS - 36.00 41.80 30.00 16.00 EP3630 - 34.20 28.20 ST483616SS - 48.00 53.80 36.00 16.00 EP4836 - 46.20 34.20 ST603616SS¹ - 60.00 65.80 36.00 16.00 EP6036 - 58.20 34.20

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications.
  • Sloped top prevents water from resting on top as well as providing potential for controls mounting.
  • Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation.
  • A wide range of sizes and practical accessories make this product line a complete package.

Standards

  • UL 508A Type 3R, 4, 4X and 12
  • CSA Type 3R, 4, 4X and 12
  • Complies with
    • NEMA 3R, 4, 4X, 12 and 13
    • IEC 60529, IP 66

Construction

  • Formed 14 gauge 304 stainless steel.
  • Continuously welded seams ground smooth.
  • Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Door latches feature the added safety of quarter turn slot requiring use of tool for opening.
  • Doors may be easily removed for modifications and are interchangeable.
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
  • Bonding stud provided on door and grounding stud installed in enclosure.
  • Hinges are 304 stainless.
  • Stainless steel hinge pins and quarter turns.
  • Door alignment guide provided on 36" wide enclosures.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.

Accessories

  • Additional Inner Panels
  • Swing Panel
  • Swing Frame
  • Eclipse DIN Rail Mounting Kit
  • Eclipse DIN Rails
  • Door Stop Kit
  • Mounting Foot Kit
  • Rear Hole Plugs
  • Drip Shield Kit
  • Quarter Turn Inserts and Keys
  • Quarter Turn Assemblies
  • Padlock Adaptor
  • Handles
  • Replacement Hinge Pins
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional Inner Panel
Part No. - H1 - H2 - W - D - Part No. - H - W
ST161208SS - 16.00 18.89 12.00 8.00 EP1612 - 14.20 10.20
ST161608SS - 16.00 18.89 16.00 8.00 EP1616 - 14.20 14.20
ST201608SS - 20.00 22.89 16.00 8.00 EP2016 - 18.20 14.20
ST202008SS - 20.00 22.89 20.00 8.00 EP2020 - 18.20 18.20
ST242008SS - 24.00 26.89 20.00 8.00 EP2420 - 22.20 18.20
ST242408SS - 24.00 26.89 24.00 8.00 EP2424 - 22.20 22.20
ST302408SS - 30.00 32.89 24.00 8.00 EP3024 - 28.20 22.20
ST303008SS - 30.00 32.89 30.00 8.00 EP3030 - 28.20 28.20
ST363008SS - 36.00 38.89 30.00 8.00 EP3630 - 34.20 28.20
ST201612SS - 20.00 24.35 16.00 12.00 EP2016 - 18.20 14.20
ST202012SS - 20.00 24.35 20.00 12.00 EP2020 - 18.20 18.20
ST242412SS - 24.00 28.35 24.00 12.00 EP2424 - 22.20 22.20
ST302412SS - 30.00 34.35 24.00 12.00 EP3024 - 28.20 22.20
ST363012SS - 36.00 40.35 30.00 12.00 EP3630 - 34.20 28.20
ST363612SS - 36.00 40.35 36.00 12.00 EP3636 - 34.20 34.20
ST483612SS - 48.00 52.35 36.00 12.00 EP4836 - 46.20 34.20
ST603612SS¹ - 60.00 64.35 36.00 12.00 EP6036 - 58.20 34.20
ST363016SS - 36.00 41.80 30.00 16.00 EP3630 - 34.20 28.20
ST483616SS - 48.00 53.80 36.00 16.00 EP4836 - 46.20 34.20
ST603616SS¹ - 60.00 65.80 36.00 16.00 EP6036 - 58.20 34.20

Supplier's Site
Enclosures, Boxes, & Cases - ST161608SS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
ST161608SS
Enclosures, Boxes, & Cases ST161608SS
SLOPE TOP 16X16X8 304SS

SLOPE TOP 16X16X8 304SS

Buy Now
Boxes - ST161608SS-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Slanted Top 18.900"" L x 16.000"" W (480.06mm x 406.40mm) X 8.000"" (203.20mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Slanted Top 18.900"" L x 16.000"" W (480.06mm x 406.40mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Boxes - ST161608SS - ST161608SS - Win Source Electronics
Laguna Hills, CA, United States
Boxes - ST161608SS
ST161608SS
Boxes - ST161608SS ST161608SS
Manufacturer: Hammond Manufacturing Win Source Part Number: 792872-ST161608SS Series: Eclipse Color: Natural Features: Stainless Steel Hinges Ratings: IP66, NEMA 3R,4,4X,12,13, UL-508 Thickness: 14 Gauge Height: 8.000" (203.20mm) Material: Metal, Stainless Steel Design: Hinged Door, Slanted Top Shipping Info: Shipped from Digi-Key Weight: 28 lbs (12.7kg) Container Type: Box Area (L x W): 302" (1948cm) Family Name: ST161 Categories: Boxes, Enclosures, Racks Dimension: 18.900" L x 16.000" W (480.06mm x 406.40mm) Introduction Date: March 25, 2007 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 792872-ST161608SS
Series: Eclipse
Color: Natural
Features: Stainless Steel Hinges
Ratings: IP66, NEMA 3R,4,4X,12,13, UL-508
Thickness: 14 Gauge
Height: 8.000" (203.20mm)
Material: Metal, Stainless Steel
Design: Hinged Door, Slanted Top
Shipping Info: Shipped from Digi-Key
Weight: 28 lbs (12.7kg)
Container Type: Box
Area (L x W): 302" (1948cm)
Family Name: ST161
Categories: Boxes, Enclosures, Racks
Dimension: 18.900" L x 16.000" W (480.06mm x 406.40mm)
Introduction Date: March 25, 2007
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ST161608SS
Electrical Enclosures ST161608SS
Electrical Enclosures Wallmount SlopeHinge 2Latch 2Hinge SS 4X

Electrical Enclosures Wallmount SlopeHinge 2Latch 2Hinge SS 4X

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ST161608SS ST161608SS ST161608SS-ND ST161608SS ST161608SS
Product Name Electrical - Stainless Steel - Wallmount Enclosures Enclosures, Boxes, & Cases Boxes Boxes - ST161608SS Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm) 16 inch (406 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411SSU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Boxes - 164-1418KK8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16C4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers