Pentair, Inc. Beam Clamp RA0200HD

Description
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 600 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 2 INCH RA MODEL
Datasheet
Description
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 600 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 2 INCH RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - RA0200HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
RA0200HD
Beam Clamp RA0200HD
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 600 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 2 INCH RA MODEL
  • RIGHT ANGLE TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • CAST PROCESS
  • 600 LB LOAD CAPACITY
  • CADDY[R] BRAND
  • PIPE SIZE 2 INCH
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number RA0200HD
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

340 LB CAP Pulling Action Latch Toggle Clamps - 70029 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 8296177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
36003 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
Specs
Clamp Type Toggle Clamp
View Details