"
UNIVERSAL TYPE
CAST IRON MATERIAL
ELECTROGALVANIZED FINISH
13/16 INCH MAX. JAW CAPACITY
250 POUND LOAD CAPACITY
1/4 INCH SCREW SIZE
YES SUPPLIED WITH SCREW
ROD SIZE 1/4 INCH
JAW DEPTH 13/16 INCH
FLANGE THICKNESS 13/16 INCH
HOLE SIZE 1/4 THREADED
APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23
APPROVAL UL (CANADA AND US)
"
Pentair, Inc.
Done
Datasheet
Description
"
UNIVERSAL TYPE
CAST IRON MATERIAL
ELECTROGALVANIZED FINISH
13/16 INCH MAX. JAW CAPACITY
250 POUND LOAD CAPACITY
1/4 INCH SCREW SIZE
YES SUPPLIED WITH SCREW
ROD SIZE 1/4 INCH
JAW DEPTH 13/16 INCH
FLANGE THICKNESS 13/16 INCH
HOLE SIZE 1/4 THREADED
APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23
APPROVAL UL (CANADA AND US)
"
"
UNIVERSAL TYPE
CAST IRON MATERIAL
ELECTROGALVANIZED FINISH
13/16 INCH MAX. JAW CAPACITY
250 POUND LOAD CAPACITY
1/4 INCH SCREW SIZE
YES SUPPLIED WITH SCREW
ROD SIZE 1/4 INCH
JAW DEPTH 13/16 INCH
FLANGE THICKNESS 13/16 INCH
HOLE SIZE 1/4 THREADED
APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23
APPROVAL UL (CANADA AND US)
"
"
UNIVERSAL TYPE
CAST IRON MATERIAL
ELECTROGALVANIZED FINISH
13/16 INCH MAX. JAW CAPACITY
250 POUND LOAD CAPACITY
1/4 INCH SCREW SIZE
YES SUPPLIED WITH SCREW
ROD SIZE 1/4 INCH
JAW DEPTH 13/16 INCH
FLANGE THICKNESS 13/16 INCH
HOLE SIZE 1/4 THREADED
APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23