Pentair, Inc. Beam Clamp BC16P

Description
" WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND CONDUIT SIZE 1 INCH (EMT), 3/4 INCH (RIGID) BC-P MODEL "
Datasheet
Description
" WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND CONDUIT SIZE 1 INCH (EMT), 3/4 INCH (RIGID) BC-P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC16P - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC16P
Beam Clamp BC16P
" WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND CONDUIT SIZE 1 INCH (EMT), 3/4 INCH (RIGID) BC-P MODEL "

"

  • WIDE THROAT TYPE
  • SPRING STEEL MATERIAL
  • CADDY ARMOUR FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • HEAT TREATED PROCESS
  • 25 LB LOAD CAPACITY
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • CONDUIT SIZE 1 INCH (EMT), 3/4 INCH (RIGID)
  • BC-P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC16P
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 4 - 502100401002794 - Certex UK
Specs
Clamping Width 1.97 to 3.94 inch (50 to 100 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
HDC1800 Heavy Duty Cam Swing Clamps - 72408 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1124 lbs (510 kg)
View Details
Clamps - 254737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Push pull toggle clamp
Body Material Steel; Mild Steel
Capacity / Jaw Opening 3.54 inch (90 mm)
View Details
Beam Clamp - 10557-001 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
View Details