Pentair, Inc. Beam Clamp 3100037PL

Description
" UNIVERSAL TYPE STEEL MATERIAL PLAIN FINISH 1-1/4 INCH MAX. JAW CAPACITY 500 LB (F1), 250 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23 APPROVAL UL (CANADA AND US), FM ROD SIZE 3/8 INCH JAW DEPTH 1 INCH 310 MODEL "
Datasheet
Description
" UNIVERSAL TYPE STEEL MATERIAL PLAIN FINISH 1-1/4 INCH MAX. JAW CAPACITY 500 LB (F1), 250 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23 APPROVAL UL (CANADA AND US), FM ROD SIZE 3/8 INCH JAW DEPTH 1 INCH 310 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 3100037PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
3100037PL
Beam Clamp 3100037PL
" UNIVERSAL TYPE STEEL MATERIAL PLAIN FINISH 1-1/4 INCH MAX. JAW CAPACITY 500 LB (F1), 250 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23 APPROVAL UL (CANADA AND US), FM ROD SIZE 3/8 INCH JAW DEPTH 1 INCH 310 MODEL "

"

  • UNIVERSAL TYPE
  • STEEL MATERIAL
  • PLAIN FINISH
  • 1-1/4 INCH MAX. JAW CAPACITY
  • 500 LB (F1), 250 LB (F2) LOAD CAPACITY
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23
  • APPROVAL UL (CANADA AND US), FM
  • ROD SIZE 3/8 INCH
  • JAW DEPTH 1 INCH
  • 310 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 3100037PL
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 7719329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Forged Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100801252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 17637 lbs (7999 kg)
View Details