Pentair, Inc. Beam Clamp BC180050EG

Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 660 LB LOAD CAPACITY 1/2 INCH SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND WIDTH 1-1/4 INCH BC18 MODEL
Datasheet
Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 660 LB LOAD CAPACITY 1/2 INCH SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND WIDTH 1-1/4 INCH BC18 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC180050EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC180050EG
Beam Clamp BC180050EG
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH MAX. JAW CAPACITY 660 LB LOAD CAPACITY 1/2 INCH SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND WIDTH 1-1/4 INCH BC18 MODEL
  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1 INCH MAX. JAW CAPACITY
  • 660 LB LOAD CAPACITY
  • 1/2 INCH SCREW SIZE
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • WIDTH 1-1/4 INCH
  • BC18 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC180050EG
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 549268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toolmakers clamp
Body Material Steel; Steel
Capacity / Jaw Opening 2.05 inch (52 mm)
View Details
382 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70008 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details