Pentair, Inc. Beam Clamp 3100050EG

Description
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 950 LB (F1), 760 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23 APPROVAL UL (CANADA AND US), FM ROD SIZE 1/2 INCH JAW DEPTH 1 INCH 310 MODEL "
Datasheet
Description
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 950 LB (F1), 760 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23 APPROVAL UL (CANADA AND US), FM ROD SIZE 1/2 INCH JAW DEPTH 1 INCH 310 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 3100050EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
3100050EG
Beam Clamp 3100050EG
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 950 LB (F1), 760 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23 APPROVAL UL (CANADA AND US), FM ROD SIZE 1/2 INCH JAW DEPTH 1 INCH 310 MODEL "

"

  • UNIVERSAL TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1-1/4 INCH MAX. JAW CAPACITY
  • 950 LB (F1), 760 LB (F2) LOAD CAPACITY
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23
  • APPROVAL UL (CANADA AND US), FM
  • ROD SIZE 1/2 INCH
  • JAW DEPTH 1 INCH
  • 310 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 3100050EG
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
500 LB CAP Horizontal Toggle Clamps with Additional Locking Mechanism - 70154 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 8296186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
Beam Clamp - 911 - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Steel
Capacity / Jaw Opening 0.7300 inch (18.54 mm)
View Details