Pentair, Inc. Beam Clamp BC100000EG

Description
" WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 500 LB (F1), 300 LB (F2) LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 3/8 TO 1/2 INCH JAW DEPTH 1 INCH BC10 MODEL "
Datasheet
Description
" WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 500 LB (F1), 300 LB (F2) LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 3/8 TO 1/2 INCH JAW DEPTH 1 INCH BC10 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC100000EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC100000EG
Beam Clamp BC100000EG
" WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 500 LB (F1), 300 LB (F2) LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 3/8 TO 1/2 INCH JAW DEPTH 1 INCH BC10 MODEL "

"

  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • 500 LB (F1), 300 LB (F2) LOAD CAPACITY
  • 3/8 INCH SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • ROD SIZE 3/8 TO 1/2 INCH
  • JAW DEPTH 1 INCH
  • BC10 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC100000EG
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

HDP11000 Heavy Duty Long Handle Push-Pull Clamp - 72204 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 11013 lbs (4995 kg)
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100400502794 - Certex UK
Specs
Clamping Width 0.1969 to 1.97 inch (5 to 50 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Beam Clamps - 2776591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Cast Iron; Cast Iron
View Details
Beam Clamp - 62591204PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 4 inch (102 mm)
Clamping Force 8000 lbs (3628 kg)
View Details