Pentair, Inc. Beam Clamp LPA557

Description
ALUMINUM MATERIAL 1 INCH MAX. JAW CAPACITY CAST PROCESS HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW ERITECH[R] BRAND APPROVAL UL 96 OVERALL SIZE 4 INCH W X 2-3/4 INCH D X 2 INCH H LPA MODEL
Datasheet
Description
ALUMINUM MATERIAL 1 INCH MAX. JAW CAPACITY CAST PROCESS HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW ERITECH[R] BRAND APPROVAL UL 96 OVERALL SIZE 4 INCH W X 2-3/4 INCH D X 2 INCH H LPA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - LPA557 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
LPA557
Beam Clamp LPA557
ALUMINUM MATERIAL 1 INCH MAX. JAW CAPACITY CAST PROCESS HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW ERITECH[R] BRAND APPROVAL UL 96 OVERALL SIZE 4 INCH W X 2-3/4 INCH D X 2 INCH H LPA MODEL
  • ALUMINUM MATERIAL
  • 1 INCH MAX. JAW CAPACITY
  • CAST PROCESS
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • ERITECH[R] BRAND
  • APPROVAL UL 96
  • OVERALL SIZE 4 INCH W X 2-3/4 INCH D X 2 INCH H
  • LPA MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number LPA557
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 4.72 inch (120 mm)
View Details
300 LB CAP Straight Line Action Toggle Clamps with Flanged Base - 70046 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2990 lbs (0.1356 kg)
View Details
Horizontal Plate Clamps CH WLL ton 2 - 502100200502790 - Certex UK
Specs
Clamping Width 0.7874 to 1.97 inch (20 to 50 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
C Clamp - CC-406S - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details