Pentair, Inc. Beam Clamp RA0037HD

Description
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 200 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3/8 INCH RA MODEL
Datasheet
Description
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 200 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3/8 INCH RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - RA0037HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
RA0037HD
Beam Clamp RA0037HD
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 200 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3/8 INCH RA MODEL
  • RIGHT ANGLE TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • CAST PROCESS
  • 200 LB LOAD CAPACITY
  • CADDY[R] BRAND
  • PIPE SIZE 3/8 INCH
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number RA0037HD
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 8296186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
Beam Clamp - IPTKW WLL ton 5 - 502100503500220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 4.72 to 13.78 inch (120 to 350 mm)
Clamping Force 11023 lbs (4999 kg)
View Details
Cam Push/Pull Clamp - CP1008 - Monroe Engineering
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Cam Action; Pull Clamp
Actuation Manual
View Details