"
SINGLE U TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
13/16 INCH MAX. JAW CAPACITY
1200 LB LOAD CAPACITY
CADDY[R] BRAND
ROD SIZE 3/8 INCH
OVERALL SIZE 3 INCH W X 5 INCH H X 1/4 INCH THK
STRUT TYPE 3-1/4 INCH X 1-5/8 INCH (AA), 2-7/16 INCH X 1-5/8 INCH (D), 3-1/4 INCH X 1-5/8 INCH (E)
BC17 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
SINGLE U TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
13/16 INCH MAX. JAW CAPACITY
1200 LB LOAD CAPACITY
CADDY[R] BRAND
ROD SIZE 3/8 INCH
OVERALL SIZE 3 INCH W X 5 INCH H X 1/4 INCH THK
STRUT TYPE 3-1/4 INCH X 1-5/8 INCH (AA), 2-7/16 INCH X 1-5/8 INCH (D), 3-1/4 INCH X 1-5/8 INCH (E)
BC17 MODEL
"
"
SINGLE U TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
13/16 INCH MAX. JAW CAPACITY
1200 LB LOAD CAPACITY
CADDY[R] BRAND
ROD SIZE 3/8 INCH
OVERALL SIZE 3 INCH W X 5 INCH H X 1/4 INCH THK
STRUT TYPE 3-1/4 INCH X 1-5/8 INCH (AA), 2-7/16 INCH X 1-5/8 INCH (D), 3-1/4 INCH X 1-5/8 INCH (E)
BC17 MODEL
"
"
SINGLE U TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
13/16 INCH MAX. JAW CAPACITY
1200 LB LOAD CAPACITY
CADDY[R] BRAND
ROD SIZE 3/8 INCH
OVERALL SIZE 3 INCH W X 5 INCH H X 1/4 INCH THK
STRUT TYPE 3-1/4 INCH X 1-5/8 INCH (AA), 2-7/16 INCH X 1-5/8 INCH (D), 3-1/4 INCH X 1-5/8 INCH (E)