Pentair, Inc. Beam Clamp 3600000PL

Description
" ADJUSTABLE WIDTH TYPE MALLEABLE IRON MATERIAL PLAIN FINISH M-CO[R] BRAND SUPPLIED WITH SCREW YES WEIGHT 223 LB PER 100 PIECES STANDARDS AND SPECIFICATIONS MSS SP-69 TYPE 30, WW-H-171 TYPE 30 360 MODEL "
Datasheet
Description
" ADJUSTABLE WIDTH TYPE MALLEABLE IRON MATERIAL PLAIN FINISH M-CO[R] BRAND SUPPLIED WITH SCREW YES WEIGHT 223 LB PER 100 PIECES STANDARDS AND SPECIFICATIONS MSS SP-69 TYPE 30, WW-H-171 TYPE 30 360 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 3600000PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
3600000PL
Beam Clamp 3600000PL
" ADJUSTABLE WIDTH TYPE MALLEABLE IRON MATERIAL PLAIN FINISH M-CO[R] BRAND SUPPLIED WITH SCREW YES WEIGHT 223 LB PER 100 PIECES STANDARDS AND SPECIFICATIONS MSS SP-69 TYPE 30, WW-H-171 TYPE 30 360 MODEL "

"

  • ADJUSTABLE WIDTH TYPE
  • MALLEABLE IRON MATERIAL
  • PLAIN FINISH
  • M-CO[R] BRAND
  • SUPPLIED WITH SCREW YES
  • WEIGHT 223 LB PER 100 PIECES
  • STANDARDS AND SPECIFICATIONS MSS SP-69 TYPE 30, WW-H-171 TYPE 30
  • 360 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 3600000PL
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 5 - 502100503500220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 4.72 to 13.78 inch (120 to 350 mm)
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 1253810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
160 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70137 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Malleable Iron Beam Clamp With Extra Wide 3-1/8
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 3.12 inch (79.37 mm)
Clamping Force 400 lbs (181 kg)
View Details