Pentair, Inc. Beam Clamp RA0350HD

Description
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 900 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3-1/2 INCH RA MODEL
Datasheet
Description
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 900 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3-1/2 INCH RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - RA0350HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
RA0350HD
Beam Clamp RA0350HD
RIGHT ANGLE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 900 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 3-1/2 INCH RA MODEL
  • RIGHT ANGLE TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • CAST PROCESS
  • 900 LB LOAD CAPACITY
  • CADDY[R] BRAND
  • PIPE SIZE 3-1/2 INCH
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number RA0350HD
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33310 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 8296167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details