Pentair, Inc. Beam Clamp 3000087EG

Description
" CAST MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 950 LB LOAD CAPACITY 950 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19, TYPE 23, CSA, FM, UL ROD SIZE 7/8 INCH PIPE SIZE 8 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 300 MODEL "
Datasheet
Description
" CAST MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 950 LB LOAD CAPACITY 950 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19, TYPE 23, CSA, FM, UL ROD SIZE 7/8 INCH PIPE SIZE 8 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 300 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 3000087EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
3000087EG
Beam Clamp 3000087EG
" CAST MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 950 LB LOAD CAPACITY 950 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19, TYPE 23, CSA, FM, UL ROD SIZE 7/8 INCH PIPE SIZE 8 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 300 MODEL "

"

  • CAST MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • COMMERCIAL, INDUSTRIAL APPLICATION
  • 950 LB LOAD CAPACITY
  • 950 LOAD CAPACITY IN LB
  • M-CO[R], O-STRUT[R] BRAND
  • SUPPLIED WITH SCREW YES
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19, TYPE 23, CSA, FM, UL
  • ROD SIZE 7/8 INCH
  • PIPE SIZE 8 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 300 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 3000087EG
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
225 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70004 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
GN 820.1-NI -  - J. W. Winco, Inc.
J. W. Winco, Inc.
Specs
Clamp Type Toggle Clamp
View Details