Pentair, Inc. Beam Clamp BC130050EG

Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 1100 LB LOAD CAPACITY 1/2 INCH DIA X 1-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 1/2 INCH JAW DEPTH 1-1/8 INCH BC13 MODEL
Datasheet
Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 1100 LB LOAD CAPACITY 1/2 INCH DIA X 1-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 1/2 INCH JAW DEPTH 1-1/8 INCH BC13 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC130050EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC130050EG
Beam Clamp BC130050EG
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 1100 LB LOAD CAPACITY 1/2 INCH DIA X 1-3/4 INCH L SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 1/2 INCH JAW DEPTH 1-1/8 INCH BC13 MODEL
  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • 1100 LB LOAD CAPACITY
  • 1/2 INCH DIA X 1-3/4 INCH L SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • ROD SIZE 1/2 INCH
  • JAW DEPTH 1-1/8 INCH
  • BC13 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC130050EG
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

760 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70024 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 0.6693 inch (0.0 to 17 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Clamps - 254670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Push pull toggle clamp
Body Material Stainless Steel; Stainless Steel
View Details
Malleable Iron Beam Clamp With 13/16
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.8125 inch (20.64 mm)
Clamping Force 40 lbs (18.14 kg)
View Details