Pentair, Inc. Beam Clamp 3000050EG

Description
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 950 LB (F1), 760 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23 APPROVAL UL (CANADA AND US), FM ROD SIZE 1/2 INCH JAW DEPTH 1-1/8 INCH 300 MODEL "
Datasheet
Description
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 950 LB (F1), 760 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23 APPROVAL UL (CANADA AND US), FM ROD SIZE 1/2 INCH JAW DEPTH 1-1/8 INCH 300 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 3000050EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
3000050EG
Beam Clamp 3000050EG
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 950 LB (F1), 760 LB (F2) LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23 APPROVAL UL (CANADA AND US), FM ROD SIZE 1/2 INCH JAW DEPTH 1-1/8 INCH 300 MODEL "

"

  • UNIVERSAL TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 13/16 INCH MAX. JAW CAPACITY
  • 950 LB (F1), 760 LB (F2) LOAD CAPACITY
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23
  • APPROVAL UL (CANADA AND US), FM
  • ROD SIZE 1/2 INCH
  • JAW DEPTH 1-1/8 INCH
  • 300 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 3000050EG
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 708863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details