Pentair, Inc. Beam Clamp 3000075PL

Description
" CAST MALLEABLE IRON MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 950 LB LOAD CAPACITY 950 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19, TYPE 23, CSA, FM, UL ROD SIZE 3/4 INCH PIPE SIZE 8 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 300 MODEL "
Datasheet
Description
" CAST MALLEABLE IRON MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 950 LB LOAD CAPACITY 950 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19, TYPE 23, CSA, FM, UL ROD SIZE 3/4 INCH PIPE SIZE 8 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 300 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 3000075PL - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
3000075PL
Beam Clamp 3000075PL
" CAST MALLEABLE IRON MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL COMMERCIAL, INDUSTRIAL APPLICATION 950 LB LOAD CAPACITY 950 LOAD CAPACITY IN LB M-CO[R], O-STRUT[R] BRAND SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19, TYPE 23, CSA, FM, UL ROD SIZE 3/4 INCH PIPE SIZE 8 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 300 MODEL "

"

  • CAST MALLEABLE IRON MATERIAL
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • COMMERCIAL, INDUSTRIAL APPLICATION
  • 950 LB LOAD CAPACITY
  • 950 LOAD CAPACITY IN LB
  • M-CO[R], O-STRUT[R] BRAND
  • SUPPLIED WITH SCREW YES
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19, TYPE 23, CSA, FM, UL
  • ROD SIZE 3/4 INCH
  • PIPE SIZE 8 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 300 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 3000075PL
Product Name Beam Clamp
Body Material Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Hand Knob Toggle Screws - 36310 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Horizontal Plate Clamps CH WLL ton 2 - 502100200322790 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Pipe Clamp - 590 0800PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 16080 lbs (7293 kg)
View Details