Pentair, Inc. Beam Clamp 3000037EG

Description
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 500 LB (F1), 250 LB (F2) LOAD CAPACITY SQUARE HEAD SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23 APPROVAL UL (CANADA AND US), FM ROD SIZE 3/8 INCH JAW DEPTH 1-1/8 INCH SERIES 300 MODEL "
Datasheet
Description
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 500 LB (F1), 250 LB (F2) LOAD CAPACITY SQUARE HEAD SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23 APPROVAL UL (CANADA AND US), FM ROD SIZE 3/8 INCH JAW DEPTH 1-1/8 INCH SERIES 300 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 3000037EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
3000037EG
Beam Clamp 3000037EG
" UNIVERSAL TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 13/16 INCH MAX. JAW CAPACITY 500 LB (F1), 250 LB (F2) LOAD CAPACITY SQUARE HEAD SET SCREW SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23 APPROVAL UL (CANADA AND US), FM ROD SIZE 3/8 INCH JAW DEPTH 1-1/8 INCH SERIES 300 MODEL "

"

  • UNIVERSAL TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 13/16 INCH MAX. JAW CAPACITY
  • 500 LB (F1), 250 LB (F2) LOAD CAPACITY
  • SQUARE HEAD SET SCREW SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23
  • APPROVAL UL (CANADA AND US), FM
  • ROD SIZE 3/8 INCH
  • JAW DEPTH 1-1/8 INCH
  • SERIES 300 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 3000037EG
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Hand Knob Toggle Screws - 36304 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Beam Clamp POWERTEX PBC-S1 WLL ton 5 Ton - 502300503300040 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 1253848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 31.5 inch (800 mm)
View Details