Pentair, Inc. Beam Clamp BC120000EG

Description
" WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 500 LB (F1), 300 LB (F2) LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 3/8 TO 1/2 INCH JAW DEPTH 1 INCH INCLUDES 12-1/2 INCH J-BOLT BC12 MODEL "
Datasheet
Description
" WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 500 LB (F1), 300 LB (F2) LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 3/8 TO 1/2 INCH JAW DEPTH 1 INCH INCLUDES 12-1/2 INCH J-BOLT BC12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC120000EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC120000EG
Beam Clamp BC120000EG
" WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 500 LB (F1), 300 LB (F2) LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 3/8 TO 1/2 INCH JAW DEPTH 1 INCH INCLUDES 12-1/2 INCH J-BOLT BC12 MODEL "

"

  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • 500 LB (F1), 300 LB (F2) LOAD CAPACITY
  • 3/8 INCH SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • ROD SIZE 3/8 TO 1/2 INCH
  • JAW DEPTH 1 INCH
  • INCLUDES 12-1/2 INCH J-BOLT
  • BC12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC120000EG
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

700 LB CAP Straight Line Action Toggle Clamps - 70045 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.6991 lbs (0.3171 kg)
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Beam Clamps - 767696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless steel
View Details
Beam Clamp - BC260025EG - Pentair, Inc.
Specs
Body Material Cast Iron
Capacity / Jaw Opening 0.8125 inch (20.64 mm)
Clamping Force 250 lbs (113 kg)
View Details