Pentair, Inc. Beam Clamp 3050050S4

Description
" WIDE THROAT TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 1130 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 1130 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW ERICO[R] BRAND FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19 AND 23 ROD SIZE 1/2 INCH JAW DEPTH 7/8 INCH 305 MODEL "
Datasheet
Description
" WIDE THROAT TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 1130 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 1130 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW ERICO[R] BRAND FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19 AND 23 ROD SIZE 1/2 INCH JAW DEPTH 7/8 INCH 305 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 3050050S4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
3050050S4
Beam Clamp 3050050S4
" WIDE THROAT TYPE 304 STAINLESS STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL 1130 LB LOAD CAPACITY 3/8 INCH SCREW SIZE 1130 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW ERICO[R] BRAND FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19 AND 23 ROD SIZE 1/2 INCH JAW DEPTH 7/8 INCH 305 MODEL "

"

  • WIDE THROAT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 3/4 INCH MAX. JAW CAPACITY
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 1130 LB LOAD CAPACITY
  • 3/8 INCH SCREW SIZE
  • 1130 LOAD CAPACITY IN LB
  • YES SUPPLIED WITH SCREW
  • ERICO[R] BRAND
  • FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19 AND 23
  • ROD SIZE 1/2 INCH
  • JAW DEPTH 7/8 INCH
  • 305 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number 3050050S4
Product Name Beam Clamp
Body Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 3.2 - 502300323500790 - Certex UK
Specs
Clamping Force 7055 lbs (3199 kg)
View Details
Clamps - 1253874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
225 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70003 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Malleable Iron Beam Clamp With 31/32
Specs
Body Material Malleable Iron
Clamping Force 200 lbs (90.7 kg)
View Details