Amphenol Aerospace Corporation UHD Series

Description
Amphenol's wide range of board level interconnects also includes high density UHD (Ultra High Density) Series module and backplane connectors. These utilize fork and blade contacts in a staggered grid pattern for attachment to printed circuit boards. The taggered pattern is 80 contacts per inch, .025 pitch in 8 rows. They are SEM-E format and are qualified to: EIA 15-763, DESC 89065, IEEE 1101.1 to 1101.9. SU configurations are also available. The UHD module connectors have surface mount blade contacts and the mating UHD backplane connectors have solderless compliant press-fit tuning fork contacts. There are a wide range of high contact density patterns and the length and style can be tailored to meet customer requirements. They are rigid pin terminated to the board or flex terminated to the board. Coax, fiber optics and power contacts can also be integrated into the connector configuration. Other options include EMI shielding and UHD interconnects can be provided in a stacking configuration. Module covers can be integrated into the connector system. Extender board connector configurations are also available so that customers can have access to probe and test modules that are electrically connected to the backplane.
Description
Amphenol's wide range of board level interconnects also includes high density UHD (Ultra High Density) Series module and backplane connectors. These utilize fork and blade contacts in a staggered grid pattern for attachment to printed circuit boards. The taggered pattern is 80 contacts per inch, .025 pitch in 8 rows. They are SEM-E format and are qualified to: EIA 15-763, DESC 89065, IEEE 1101.1 to 1101.9. SU configurations are also available. The UHD module connectors have surface mount blade contacts and the mating UHD backplane connectors have solderless compliant press-fit tuning fork contacts. There are a wide range of high contact density patterns and the length and style can be tailored to meet customer requirements. They are rigid pin terminated to the board or flex terminated to the board. Coax, fiber optics and power contacts can also be integrated into the connector configuration. Other options include EMI shielding and UHD interconnects can be provided in a stacking configuration. Module covers can be integrated into the connector system. Extender board connector configurations are also available so that customers can have access to probe and test modules that are electrically connected to the backplane.

Suppliers

Company
Product
Description
Supplier Links
UHD Series -  - Amphenol Aerospace Corporation
Sidney, NY, USA
UHD Series
UHD Series
Amphenol's wide range of board level interconnects also includes high density UHD (Ultra High Density) Series module and backplane connectors. These utilize fork and blade contacts in a staggered grid pattern for attachment to printed circuit boards. The taggered pattern is 80 contacts per inch, .025 pitch in 8 rows. They are SEM-E format and are qualified to: EIA 15-763, DESC 89065, IEEE 1101.1 to 1101.9. SU configurations are also available. The UHD module connectors have surface mount blade contacts and the mating UHD backplane connectors have solderless compliant press-fit tuning fork contacts. There are a wide range of high contact density patterns and the length and style can be tailored to meet customer requirements. They are rigid pin terminated to the board or flex terminated to the board. Coax, fiber optics and power contacts can also be integrated into the connector configuration. Other options include EMI shielding and UHD interconnects can be provided in a stacking configuration. Module covers can be integrated into the connector system. Extender board connector configurations are also available so that customers can have access to probe and test modules that are electrically connected to the backplane.

Amphenol's wide range of board level interconnects also includes high density UHD (Ultra High Density) Series module and backplane connectors. These utilize fork and blade contacts in a staggered grid pattern for attachment to printed circuit boards. The taggered pattern is 80 contacts per inch, .025 pitch in 8 rows. They are SEM-E format and are qualified to: EIA 15-763, DESC 89065, IEEE 1101.1 to 1101.9. SU configurations are also available. The UHD module connectors have surface mount blade contacts and the mating UHD backplane connectors have solderless compliant press-fit tuning fork contacts. There are a wide range of high contact density patterns and the length and style can be tailored to meet customer requirements. They are rigid pin terminated to the board or flex terminated to the board. Coax, fiber optics and power contacts can also be integrated into the connector configuration. Other options include EMI shielding and UHD interconnects can be provided in a stacking configuration. Module covers can be integrated into the connector system. Extender board connector configurations are also available so that customers can have access to probe and test modules that are electrically connected to the backplane.

Supplier's Site

Technical Specifications

  Amphenol Aerospace Corporation
Product Category Board Mount Connectors
Product Name UHD Series
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Hard Metric Backplane Connectors - 100147-4 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29052-025DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details