19 Position Circular Connector Receptacle, Female Sockets Solder
2M801 HI SPD PCB 19C#23 REC JN
CIRCULAR CONNECTOR, RCPT, 19POS, JAM NUT; Product Range:2M801 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts;
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-2M801-038-07MT9-19SA-ND | Amphenol 2M801-038-07MT9-19SA | 82AH3806 |
| Product Name | Circular Connector Assemblies | Circular Connector, Rcpt, 19Pos, Jam Nut; Product Range Amphenol Aerospace | |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 5.0 amps | ||
| Number of Contacts | 19 # |