NBK America LLC Miniature Ball Plunger - with Nylon Lock MP-16

Description
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
Datasheet
Description
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Ball Plunger - with Nylon Lock - MP-16 - NBK America LLC
King of Prussia, PA, USA
Miniature Ball Plunger - with Nylon Lock
MP-16
Miniature Ball Plunger - with Nylon Lock MP-16
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
  • Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates.
  • With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4).
  • We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information
  • Main body materials and load types can be selected according to the product code.

Product Code - Material - Load Type
FP Steel Light Load
MP Stainless Steel Heavy load

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball and Spring Plungers
Product Number MP-16
Product Name Miniature Ball Plunger - with Nylon Lock
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0984 inch (2.5 mm)
End Force 6.52 lbs (2.96 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shortie Spring Plungers - Short Travel - 27604 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 4.75 lbs (2.15 kg)
Thread Size #8-36
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHM16P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1.5 inch (38.1 mm)
End Force 25.49 lbs (11.56 kg)
View Details
Indexing Plungers - EIP-L - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.35 to 8.99 lbs (0.6117 to 4.08 kg)
View Details