The PAFS-5-M Miniature Ball Plunger is designed for heavy load applications. It features a nominal thread size of M5 with a pitch of 0.8 mm. The plunger has a load capacity ranging from 2.9 N to 9.8 N and a mass of 0.9 grams. The main body, ball, and spring are constructed from stainless steel, ensuring durability and resistance to corrosion. This specific model does not include vibration-resistant treatment. The product is suitable for applications requiring reliable and consistent performance under heavy loads.
Product Code - Load Type - Vibration resistant
treatment
PAFS-L Light Load No
PAFS-L-P Light Load Yes
PAFS-M Heavy load No
PAFS-M-P Heavy load Yes
PAFS-H Super heavy load No
PAFS-H-P Super heavy load Yes
| NBK America LLC | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | PAFS-5-M |
| Product Name | Miniature Ball Plunger (Made of Stainless Steel) |
| Plunger Type | Ball Plunger |