NBK America LLC Small Plunger PSS-10-1

Description
PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant. PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Materials and load types can be selected by a product code. Product Code - Material - Load Type PSS-2 Steel Light Load PSS-1 Steel Heavy load PSSS-1 Stainless Steel Heavy load PSSS-3 Stainless Steel Super heavy load
Datasheet
Description
PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant. PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Materials and load types can be selected by a product code. Product Code - Material - Load Type PSS-2 Steel Light Load PSS-1 Steel Heavy load PSSS-1 Stainless Steel Heavy load PSSS-3 Stainless Steel Super heavy load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Plunger - PSS-10-1 - NBK America LLC
King of Prussia, PA, USA
Small Plunger
PSS-10-1
Small Plunger PSS-10-1
PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant. PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Materials and load types can be selected by a product code. Product Code - Material - Load Type PSS-2 Steel Light Load PSS-1 Steel Heavy load PSSS-1 Stainless Steel Heavy load PSSS-3 Stainless Steel Super heavy load
  • PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant.
  • PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4).
  • We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information
  • Materials and load types can be selected by a product code.

Product Code - Material - Load Type
PSS-2 Steel Light Load
PSS-1 Steel Heavy load
PSSS-1 Stainless Steel Heavy load
PSSS-3 Stainless Steel Super heavy load

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball and Spring Plungers
Product Number PSS-10-1
Product Name Small Plunger
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Stainless Steel Spring Ball Plunger With M10 Long-Lok Threads - Heavy End Pressure - S707YBMSL1019H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.2362 inch (6 mm)
View Details
Spring Loaded Plunger, Flare-in, Small Size, With hold-open feature, Steel, Red Knob - 56-171-2-013 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Stainless Steel Press Fit Plungers - 11034 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 7 lbs (3.17 kg)
Non-threaded 0.2500 inch (6.35 mm)
View Details
Spring Plungers & Indexing Plungers - 1104582 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
View Details