NBK America LLC Small Plunger PSSS-10-3

Description
PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant. PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Materials and load types can be selected by a product code. Product Code - Material - Load Type PSS-2 Steel Light Load PSS-1 Steel Heavy load PSSS-1 Stainless Steel Heavy load PSSS-3 Stainless Steel Super heavy load
Datasheet
Description
PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant. PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Materials and load types can be selected by a product code. Product Code - Material - Load Type PSS-2 Steel Light Load PSS-1 Steel Heavy load PSSS-1 Stainless Steel Heavy load PSSS-3 Stainless Steel Super heavy load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Plunger - PSSS-10-3 - NBK America LLC
King of Prussia, PA, USA
Small Plunger
PSSS-10-3
Small Plunger PSSS-10-3
PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant. PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Materials and load types can be selected by a product code. Product Code - Material - Load Type PSS-2 Steel Light Load PSS-1 Steel Heavy load PSSS-1 Stainless Steel Heavy load PSSS-3 Stainless Steel Super heavy load
  • PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant.
  • PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4).
  • We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information
  • Materials and load types can be selected by a product code.

Product Code - Material - Load Type
PSS-2 Steel Light Load
PSS-1 Steel Heavy load
PSSS-1 Stainless Steel Heavy load
PSSS-3 Stainless Steel Super heavy load

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball and Spring Plungers
Product Number PSSS-10-3
Product Name Small Plunger
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 10967 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 8.82 lbs (4 kg)
Thread Size M16 x 2.0
View Details
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM53 - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 0.4680 inch (11.89 mm)
End Force 2.5 lbs (1.13 kg)
View Details
Spring Loaded Plunger, Flare-in, Small Size, Without hold-open feature, Steel, Blue Knob - 56-170-1-008 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Indexing Plungers - SDXN - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details