NBK America LLC Miniature Ball Plunger - with Nylon Lock MP-4

Description
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
Datasheet
Description
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Ball Plunger - with Nylon Lock - MP-4 - NBK America LLC
King of Prussia, PA, USA
Miniature Ball Plunger - with Nylon Lock
MP-4
Miniature Ball Plunger - with Nylon Lock MP-4
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
  • Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates.
  • With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4).
  • We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information
  • Main body materials and load types can be selected according to the product code.

Product Code - Material - Load Type
FP Steel Light Load
MP Stainless Steel Heavy load

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball and Spring Plungers
Product Number MP-4
Product Name Miniature Ball Plunger - with Nylon Lock
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0315 inch (0.8000 mm)
End Force 0.8767 lbs (0.3976 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 27007 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 1.6 lbs (0.7256 kg)
Thread Size 1/2-13
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBL54N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5310 inch (13.49 mm)
End Force 4 lbs (1.81 kg)
View Details
Spring-Loaded Plungers - 56-270-1-006 - bisco industries
Specs
Plunger Type Spring Plunger
View Details
Hex Socket Ball Plungers - LBST-A, LBSTH-A - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0197 to 0.1378 inch (0.5000 to 3.5 mm)
End Force 0.3372 to 40.46 lbs (0.1529 to 18.35 kg)
View Details