NBK America LLC Miniature Ball Plunger - with Nylon Lock MP-5

Description
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
Datasheet
Description
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Ball Plunger - with Nylon Lock - MP-5 - NBK America LLC
King of Prussia, PA, USA
Miniature Ball Plunger - with Nylon Lock
MP-5
Miniature Ball Plunger - with Nylon Lock MP-5
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
  • Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates.
  • With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4).
  • We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information
  • Main body materials and load types can be selected according to the product code.

Product Code - Material - Load Type
FP Steel Light Load
MP Stainless Steel Heavy load

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball and Spring Plungers
Product Number MP-5
Product Name Miniature Ball Plunger - with Nylon Lock
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0315 inch (0.8000 mm)
End Force 1.1 lbs (0.4996 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Stainless Steel Spring Pin Plunger With M4 Threads - Light End Pressure - S707YPMS0409L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0709 inch (1.8 mm)
View Details
Press-Fit Ball Plungers - EBP, EBPJ - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0276 to 0.1378 inch (0.7000 to 3.5 mm)
End Force 0.6744 to 5.62 lbs (0.3059 to 2.55 kg)
View Details
Spring Plungers & Indexing Plungers - 237671 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Stainless Steel
View Details
Steel Ball Plungers - 10817 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 18 lbs (8.16 kg)
Thread Size 5/8-11
View Details