NBK America LLC Miniature Ball Plunger (Made of Stainless Steel) PAFS-5-L

Description
Cost-effective ball plunger. Light load, heavy load and super heavy load types with and without vibration resistant treatment are available. The main body, ball and spring are made of stainless steel. We also produce products of special specifications, e.g. dimensions, load and materials.Plungers : Related Information Load types and with / without vibration resistant treatment can be selected by a product code. Product Code - Load Type - Vibration resistant treatment PAFS-L Light Load No PAFS-L-P Light Load Yes PAFS-M Heavy load No PAFS-M-P Heavy load Yes PAFS-H Super heavy load No PAFS-H-P Super heavy load Yes
Datasheet
Description
Cost-effective ball plunger. Light load, heavy load and super heavy load types with and without vibration resistant treatment are available. The main body, ball and spring are made of stainless steel. We also produce products of special specifications, e.g. dimensions, load and materials.Plungers : Related Information Load types and with / without vibration resistant treatment can be selected by a product code. Product Code - Load Type - Vibration resistant treatment PAFS-L Light Load No PAFS-L-P Light Load Yes PAFS-M Heavy load No PAFS-M-P Heavy load Yes PAFS-H Super heavy load No PAFS-H-P Super heavy load Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Ball Plunger (Made of Stainless Steel) - PAFS-5-L - NBK America LLC
King of Prussia, PA, USA
Miniature Ball Plunger (Made of Stainless Steel)
PAFS-5-L
Miniature Ball Plunger (Made of Stainless Steel) PAFS-5-L
Cost-effective ball plunger. Light load, heavy load and super heavy load types with and without vibration resistant treatment are available. The main body, ball and spring are made of stainless steel. We also produce products of special specifications, e.g. dimensions, load and materials.Plungers : Related Information Load types and with / without vibration resistant treatment can be selected by a product code. Product Code - Load Type - Vibration resistant treatment PAFS-L Light Load No PAFS-L-P Light Load Yes PAFS-M Heavy load No PAFS-M-P Heavy load Yes PAFS-H Super heavy load No PAFS-H-P Super heavy load Yes
  • Cost-effective ball plunger.
  • Light load, heavy load and super heavy load types with and without vibration resistant treatment are available.
  • The main body, ball and spring are made of stainless steel.
  • We also produce products of special specifications, e.g. dimensions, load and materials.Plungers : Related Information
  • Load types and with / without vibration resistant treatment can be selected by a product code.

Product Code - Load Type - Vibration resistant
treatment
PAFS-L Light Load No
PAFS-L-P Light Load Yes
PAFS-M Heavy load No
PAFS-M-P Heavy load Yes
PAFS-H Super heavy load No
PAFS-H-P Super heavy load Yes

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball and Spring Plungers
Product Number PAFS-5-L
Product Name Miniature Ball Plunger (Made of Stainless Steel)
Plunger Type Ball Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11060 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 16.87 lbs (7.65 kg)
Thread Size M8 x 1.25
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHLM16P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1.5 inch (38.1 mm)
End Force 10.5 lbs (4.76 kg)
View Details
Spring Loaded Plunger, Flare-in, Miniature Size, With hold-open feature, Steel, Black Knob - 56-321-2-000 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Ball Plungers with Ceramic Ball - BSU-FC - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.0984 inch (0.8000 to 2.5 mm)
End Force 1.35 to 28.1 lbs (0.6117 to 12.74 kg)
View Details