NBK America LLC Small Plunger PSS-12-2

Description
PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant. PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Materials and load types can be selected by a product code. Product Code - Material - Load Type PSS-2 Steel Light Load PSS-1 Steel Heavy load PSSS-1 Stainless Steel Heavy load PSSS-3 Stainless Steel Super heavy load
Datasheet
Description
PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant. PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Materials and load types can be selected by a product code. Product Code - Material - Load Type PSS-2 Steel Light Load PSS-1 Steel Heavy load PSSS-1 Stainless Steel Heavy load PSSS-3 Stainless Steel Super heavy load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Plunger - PSS-12-2 - NBK America LLC
King of Prussia, PA, USA
Small Plunger
PSS-12-2
Small Plunger PSS-12-2
PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant. PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Materials and load types can be selected by a product code. Product Code - Material - Load Type PSS-2 Steel Light Load PSS-1 Steel Heavy load PSSS-1 Stainless Steel Heavy load PSSS-3 Stainless Steel Super heavy load
  • PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant.
  • PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4).
  • We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information
  • Materials and load types can be selected by a product code.

Product Code - Material - Load Type
PSS-2 Steel Light Load
PSS-1 Steel Heavy load
PSSS-1 Stainless Steel Heavy load
PSSS-3 Stainless Steel Super heavy load

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball and Spring Plungers
Product Number PSS-12-2
Product Name Small Plunger
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10876 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 6.95 lbs (3.15 kg)
Thread Size M6 x 1.0
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBH52 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5130 inch (13.03 mm)
End Force 5 lbs (2.27 kg)
View Details
Spring Loaded Plunger, Flare-in, Small Size, With hold-open feature, Steel, Green Knob - 56-171-2-014 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Ball Plungers with Ceramic Ball - BSU-FC - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.0984 inch (0.8000 to 2.5 mm)
End Force 1.35 to 28.1 lbs (0.6117 to 12.74 kg)
View Details