NBK America LLC Short Stroke Plunger PSP-3-3

Description
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Pin materials and load types can be selected by a product code. Product Code - Pin Material - Load Type PSP Steel Light Load PSP-N Plastic Light Load PSP-S Steel Heavy Load PSP-Z Steel Super Heavy Load
Datasheet
Description
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Pin materials and load types can be selected by a product code. Product Code - Pin Material - Load Type PSP Steel Light Load PSP-N Plastic Light Load PSP-S Steel Heavy Load PSP-Z Steel Super Heavy Load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Stroke Plunger - PSP-3-3 - NBK America LLC
King of Prussia, PA, USA
Short Stroke Plunger
PSP-3-3
Short Stroke Plunger PSP-3-3
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Pin materials and load types can be selected by a product code. Product Code - Pin Material - Load Type PSP Steel Light Load PSP-N Plastic Light Load PSP-S Steel Heavy Load PSP-Z Steel Super Heavy Load
  • Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4).
  • We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information
  • Pin materials and load types can be selected by a product code.

Product Code - Pin Material - Load Type
PSP Steel Light Load
PSP-N Plastic Light Load
PSP-S Steel Heavy Load
PSP-Z Steel Super Heavy Load

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball and Spring Plungers
Product Number PSP-3-3
Product Name Short Stroke Plunger
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Loaded Plungers - 56-12-260-022 - bisco industries
Specs
Plunger Type Spring Plunger
View Details
Hex Socket Ball Plungers - LBST-A, LBSTH-A - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0197 to 0.1378 inch (0.5000 to 3.5 mm)
End Force 0.3372 to 40.46 lbs (0.1529 to 18.35 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M6 Long-Lok Threads - Heavy End Pressure - S707CBMSL0614H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details
Steel Spring Plungers - 27329 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 10.5 lbs (4.76 kg)
Thread Size 5/8-11
View Details