NBK America LLC Short Stroke Plunger PSP-5-3-S

Description
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Pin materials and load types can be selected by a product code. Product Code - Pin Material - Load Type PSP Steel Light Load PSP-N Plastic Light Load PSP-S Steel Heavy Load PSP-Z Steel Super Heavy Load
Datasheet
Description
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Pin materials and load types can be selected by a product code. Product Code - Pin Material - Load Type PSP Steel Light Load PSP-N Plastic Light Load PSP-S Steel Heavy Load PSP-Z Steel Super Heavy Load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Stroke Plunger - PSP-5-3-S - NBK America LLC
King of Prussia, PA, USA
Short Stroke Plunger
PSP-5-3-S
Short Stroke Plunger PSP-5-3-S
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Pin materials and load types can be selected by a product code. Product Code - Pin Material - Load Type PSP Steel Light Load PSP-N Plastic Light Load PSP-S Steel Heavy Load PSP-Z Steel Super Heavy Load
  • Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4).
  • We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information
  • Pin materials and load types can be selected by a product code.

Product Code - Pin Material - Load Type
PSP Steel Light Load
PSP-N Plastic Light Load
PSP-S Steel Heavy Load
PSP-Z Steel Super Heavy Load

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball and Spring Plungers
Product Number PSP-5-3-S
Product Name Short Stroke Plunger
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - NDXN-L - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 188887 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Light End Force Posi-Hex Plungers - Steel w/Delrin® Nose - DPH55A - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1 inch (25.4 mm)
End Force 4 lbs (1.81 kg)
View Details
Spring Loaded Plunger, Flare-in, Large Size, Without hold-open feature, Steel, Red Knob - 56-270-1-013 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers