NBK America LLC Miniature Ball Plunger PAF-10-H

Description
Cost-effective ball plunger. Light load, heavy load and super heavy load types with and without vibration resistant treatment are available. We also produce products of special specifications, e.g. dimensions, load and materials.Plungers : Related Information Load types and with / without vibration resistant treatment can be selected by a product code. Product Code - Load Type - Vibration resistant treatment PAF-L Light Load No PAF-L-P Light Load Yes PAF-M Heavy load No PAF-M-P Heavy load Yes PAF-H Super heavy load No PAF-H-P Super heavy load Yes
Datasheet
Description
Cost-effective ball plunger. Light load, heavy load and super heavy load types with and without vibration resistant treatment are available. We also produce products of special specifications, e.g. dimensions, load and materials.Plungers : Related Information Load types and with / without vibration resistant treatment can be selected by a product code. Product Code - Load Type - Vibration resistant treatment PAF-L Light Load No PAF-L-P Light Load Yes PAF-M Heavy load No PAF-M-P Heavy load Yes PAF-H Super heavy load No PAF-H-P Super heavy load Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Ball Plunger - PAF-10-H - NBK America LLC
King of Prussia, PA, USA
Miniature Ball Plunger
PAF-10-H
Miniature Ball Plunger PAF-10-H
Cost-effective ball plunger. Light load, heavy load and super heavy load types with and without vibration resistant treatment are available. We also produce products of special specifications, e.g. dimensions, load and materials.Plungers : Related Information Load types and with / without vibration resistant treatment can be selected by a product code. Product Code - Load Type - Vibration resistant treatment PAF-L Light Load No PAF-L-P Light Load Yes PAF-M Heavy load No PAF-M-P Heavy load Yes PAF-H Super heavy load No PAF-H-P Super heavy load Yes
  • Cost-effective ball plunger.
  • Light load, heavy load and super heavy load types with and without vibration resistant treatment are available.
  • We also produce products of special specifications, e.g. dimensions, load and materials.Plungers : Related Information
  • Load types and with / without vibration resistant treatment can be selected by a product code.

Product Code - Load Type - Vibration resistant
treatment
PAF-L Light Load No
PAF-L-P Light Load Yes
PAF-M Heavy load No
PAF-M-P Heavy load Yes
PAF-H Super heavy load No
PAF-H-P Super heavy load Yes

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball and Spring Plungers
Product Number PAF-10-H
Product Name Miniature Ball Plunger
Plunger Type Ball Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26927 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 14.5 lbs (6.58 kg)
Thread Size 3/8-16
View Details
Ball Plungers - Steel - B50AP - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.3440 inch (8.74 mm)
End Force 1.25 lbs (0.5669 kg)
View Details
Spring Loaded Plunger, Flare-in, Large Size, Without hold-open feature, Steel, Purple Knob - 56-270-1-012 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Indexing Plungers - LBLT - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; (Locking)
Stroke 0.3740 to 0.9843 inch (9.5 to 25 mm)
End Force 0.6744 to 5.17 lbs (0.3059 to 2.34 kg)
View Details