NBK America LLC Miniature Ball Plunger - with Nylon Lock MP-3

Description
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
Datasheet
Description
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Ball Plunger - with Nylon Lock - MP-3 - NBK America LLC
King of Prussia, PA, USA
Miniature Ball Plunger - with Nylon Lock
MP-3
Miniature Ball Plunger - with Nylon Lock MP-3
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Main body materials and load types can be selected according to the product code. Product Code - Material - Load Type FP Steel Light Load MP Stainless Steel Heavy load
  • Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates.
  • With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4).
  • We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information
  • Main body materials and load types can be selected according to the product code.

Product Code - Material - Load Type
FP Steel Light Load
MP Stainless Steel Heavy load

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball and Spring Plungers
Product Number MP-3
Product Name Miniature Ball Plunger - with Nylon Lock
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0197 inch (0.5000 mm)
End Force 0.3372 lbs (0.1529 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10876 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 6.95 lbs (3.15 kg)
Thread Size M6 x 1.0
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHB62 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 1.25 inch (31.75 mm)
End Force 18 lbs (8.16 kg)
View Details
Spring-Loaded Plungers - 56-170-2-017 - bisco industries
Specs
Plunger Type Spring Plunger
View Details
Spring Plungers - LPL-SUS, LPLH-SUS - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger; (Thread Locking Element)
Stroke 0.0906 to 0.1969 inch (2.3 to 5 mm)
End Force 1.12 to 22.48 lbs (0.5098 to 10.2 kg)
View Details