NBK America LLC Short Stroke Plunger PSP-5-3-N

Description
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). PSP-N has a plastic pin. Workpiece damage can be avoided. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Pin materials and load types can be selected by a product code. Product Code - Pin Material - Load Type PSP Steel Light Load PSP-N Plastic Light Load PSP-S Steel Heavy Load PSP-Z Steel Super Heavy Load
Datasheet
Description
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). PSP-N has a plastic pin. Workpiece damage can be avoided. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Pin materials and load types can be selected by a product code. Product Code - Pin Material - Load Type PSP Steel Light Load PSP-N Plastic Light Load PSP-S Steel Heavy Load PSP-Z Steel Super Heavy Load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Stroke Plunger - PSP-5-3-N - NBK America LLC
King of Prussia, PA, USA
Short Stroke Plunger
PSP-5-3-N
Short Stroke Plunger PSP-5-3-N
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). PSP-N has a plastic pin. Workpiece damage can be avoided. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Pin materials and load types can be selected by a product code. Product Code - Pin Material - Load Type PSP Steel Light Load PSP-N Plastic Light Load PSP-S Steel Heavy Load PSP-Z Steel Super Heavy Load
  • Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4).
  • PSP-N has a plastic pin. Workpiece damage can be avoided.
  • We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information
  • Pin materials and load types can be selected by a product code.

Product Code - Pin Material - Load Type
PSP Steel Light Load
PSP-N Plastic Light Load
PSP-S Steel Heavy Load
PSP-Z Steel Super Heavy Load

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball and Spring Plungers
Product Number PSP-5-3-N
Product Name Short Stroke Plunger
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11017 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 6 lbs (2.72 kg)
Thread Size 1/2-13
View Details
Hex Socket Ball Plungers - LBSU-A, LBSUH-A - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0197 to 0.1378 inch (0.5000 to 3.5 mm)
End Force 0.3372 to 40.46 lbs (0.1529 to 18.35 kg)
View Details
Spring Plungers & Indexing Plungers - 188900 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M5 Long-Lok Threads - Standard End Pressure - S707YBMSL0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details