Tompkins Industries, Inc. Datasheets for Hydraulic Fittings
Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems.
Hydraulic Fittings: Learn more
| Product Name | Notes |
|---|---|
| 04MJ-04MJ-04FJX Tee | |
| 04MJ-04MOR 90 degree elbow | |
| 04MJ-06MOR 90 degree elbow | |
| 05MJ-05MJ-05FJX Tee | |
| 06FP-06FP-04MOR Tee | |
| 06FP-08FP-08MOR Tee | |
| 06MJ-06MJ-06FJX Tee | |
| 06MJ-06MOR 90 degree elbow | |
| 06MJ-08MOR 90 degree elbow | |
| 06MJ-10MOR 90 degree elbow | |
| 08MJ-06MJ-08MOR Tee | |
| 08MJ-06MOR 90 degree elbow | |
| 08MJ-08FJX 90 degree elbow | |
| 08MJ-08MJ-08FJX Tee | |
| 08MJ-08MJ-12MOR Tee | |
| 08MJ-08MOR 90 degree elbow | |
| 08MJ-08MOR-04MJ Tee | |
| 08MJ-10MOR 90 degree elbow | |
| 10MJ-08MOR 90 degree elbow | |
| 10MJ-08MOR-08MJ Tee | |
| 10MJ-10FL C61 Straight | |
| 10MJ-10MJ-10FJX Tee | |
| 10MJ-10MOR 90 degree elbow | |
| 12MJ-08MOR 90 degree elbow | |
| 12MJ-12FJX 90 degree elbow | |
| 12MJ-12MJ-12FJX Tee | |
| 12MJ-12MOR 90 degree elbow | |
| 12MJ-12MOR-04MJ Tee | |
| 14MJ-14MJ-14FJX Tee | |
| 14MOR-12MP 90 degree elbow | |
| 16MJ-12FL C62 90 degree elbow | |
| 16MJ-12MOR 90 degree elbow | |
| 16MJ-16FJX 90 degree elbow | |
| 16MJ-16FJX-08MJ Tee | |
| 16MJ-16MJ-16FJX Tee | |
| 16MJ-16MOR 90 degree elbow | |
| 16MJ-24MOR 90 degree elbow | |
| 20MJ-12FL C62 45 degree elbow | |
| 20MJ-16FL C62 45 degree elbow | |
| 20MJ-20FJX 90 degree elbow | |
| 20MJ-20MJ-20FJX Tee | |
| 20MJ-20MOR 90 degree elbow | |
| 20MJ-24MOR 45 degree elbow | |
| 20MJ-32FL C61 90 degree elbow | |
| 24MJ-16FL C62 90 degree elbow | |
| 24MJ-20FL C62 45 degree elbow | |
| 24MJ-24MJ-24FJX Tee | |
| 24MJ-32FL C61 90 degree elbow | |
| 24MOR-24FJX 90 degree elbow | |
| 32MJ-32MJ-32FJX Tee | |
| 40MJ-40FL C61 90 degree elbow | |
| Brass compression adapters - 45 degree elbow | |
| Brass compression adapters - 90 degree elbow | |
| Brass compression adapters - straight | |
| Steel 37 degree JIC adapters - 45 degree elbow | |
| Steel 37 degree JIC adapters - 90 degree elbow | |
| Steel 37 degree JIC adapters - straight | |
| Steel 37 degree JIC adapters - tee | |
| Steel 37 degree JIC adapters - union | |
| Steel flange components code 61 - 45 degree elbow | |
| Steel flange components code 61 - 90 degree elbow | |
| Steel flange components code 61 - plug | |
| Steel flange components code 61 - straight | |
| Steel flange components code 62 - 45 degree elbow | |
| Steel flange components code 62 - 90 degree elbow | |
| Steel flange components code 62 - plug | |
| Steel flange components code 62 - straight | |
| Steel pipe adapters - 90 degree elbow | |
| Steel pipe adapters - tee | |
| Steel pipe swivel adapters - 45 degree elbow | |
| Steel pipe swivel adapters - 90 degree elbow | |
| Steel pipe swivel adapters - union | |
| Steel sea o-ring adapters - 90 degree elbow | |
| We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code... |
| << Prev | Next >> |