Tompkins Industries, Inc. Tube to Pipe Elbow 45° 67-04-02

Description
Brass compression adapters - 45 degree elbow
Description
Brass compression adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Tube to Pipe Elbow 45° - 67-04-02 - Tompkins Industries, Inc.
Olathe, KS, USA
Tube to Pipe Elbow 45°
67-04-02
Tube to Pipe Elbow 45° 67-04-02
Brass compression adapters - 45 degree elbow

Brass compression adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 67-04-02
Product Name Tube to Pipe Elbow 45°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259609 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
Bite Type Tube Fitting - B-0808-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Adapters - 61153 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details