Tompkins Industries, Inc. JIC to O-Ring Elbow 45° 6802-12-10

Description
Steel 37 degree JIC adapters - 45 degree elbow
Description
Steel 37 degree JIC adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to O-Ring Elbow 45° - 6802-12-10 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to O-Ring Elbow 45°
6802-12-10
JIC to O-Ring Elbow 45° 6802-12-10
Steel 37 degree JIC adapters - 45 degree elbow

Steel 37 degree JIC adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 6802-12-10
Product Name JIC to O-Ring Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barb to Barb Bulkhead, Sealed 5/16 Inch Hex - MBHA_516_Hex - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details
Push-Quick Male Elbow, 5/16
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details