Tompkins Industries, Inc. JIC to O-Ring - Long Elbow 90° 6801-L-20-20

Description
20MJ-20MOR 90 degree elbow
Description
20MJ-20MOR 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to O-Ring - Long Elbow 90° - 6801-L-20-20 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to O-Ring - Long Elbow 90°
6801-L-20-20
JIC to O-Ring - Long Elbow 90° 6801-L-20-20
20MJ-20MOR 90 degree elbow

20MJ-20MOR 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Hydraulic Fittings
Product Number 6801-L-20-20
Product Name JIC to O-Ring - Long Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Tube Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
ORB Male Plug with Gauge Ports -  - HydraCheck Inc.
Specs
Connection Type Tube - Male English Straight Thread; 1/4", 3/8", 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2" ORB
English Size 0.250 to 1.500 inch (6.35 to 38.1 mm)
View Details
Hydraulic Fittings - 120873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details