Tompkins Industries, Inc. JIC to O-Ring - Extra Long Elbow 90° 6801-LL-04-04

Description
04MJ-04MOR 90 degree elbow
Description
04MJ-04MOR 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to O-Ring - Extra Long Elbow 90° - 6801-LL-04-04 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to O-Ring - Extra Long Elbow 90°
6801-LL-04-04
JIC to O-Ring - Extra Long Elbow 90° 6801-LL-04-04
04MJ-04MOR 90 degree elbow

04MJ-04MOR 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Hydraulic Fittings
Product Number 6801-LL-04-04
Product Name JIC to O-Ring - Extra Long Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61057 - Jergens, Inc.
Specs
Fitting Type Tube Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
ORB Male Plug with Gauge Ports -  - HydraCheck Inc.
Specs
Connection Type Tube - Male English Straight Thread; 1/4", 3/8", 1/2", 5/8", 3/4", 1", 1-1/4", 1-1/2" ORB
English Size 0.250 to 1.500 inch (6.35 to 38.1 mm)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details