Tompkins Industries, Inc. JIC to O-Ring Elbow 90° 6801-04-04

Description
Steel 37 degree JIC adapters - 90 degree elbow
Description
Steel 37 degree JIC adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to O-Ring Elbow 90° - 6801-04-04 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to O-Ring Elbow 90°
6801-04-04
JIC to O-Ring Elbow 90° 6801-04-04
Steel 37 degree JIC adapters - 90 degree elbow

Steel 37 degree JIC adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number 6801-04-04
Product Name JIC to O-Ring Elbow 90°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
Push-in fitting - QS-1/2-16 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
Temperature 14 to 176 F (-10 to 80 C)
View Details
4 suppliers