Tompkins Industries, Inc. JIC to O-Ring - Extra Long Elbow 90° 6801-LL-08-10

Description
08MJ-10MOR 90 degree elbow
Description
08MJ-10MOR 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to O-Ring - Extra Long Elbow 90° - 6801-LL-08-10 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to O-Ring - Extra Long Elbow 90°
6801-LL-08-10
JIC to O-Ring - Extra Long Elbow 90° 6801-LL-08-10
08MJ-10MOR 90 degree elbow

08MJ-10MOR 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Hydraulic Fittings
Product Number 6801-LL-08-10
Product Name JIC to O-Ring - Extra Long Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61015 - Jergens, Inc.
Specs
Fitting Type Tube Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
UHP SCREW-TO-CONNECT COUPLINGS -  - HydraCheck Inc.
Specs
Fitting Type Coupling Fitting
Material Steel
Temperature -22 to 212 F (-30 to 100 C)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details