Tompkins Industries, Inc. Datasheets for Hydraulic Fittings
Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems.
Hydraulic Fittings: Learn more
| Product Name | Notes |
|---|---|
| 02FP-04FPX Straight | |
| 04MORFS-02MBSPP 90 degree elbow | |
| 04MORFS-02MP Straight | |
| 04MORFS-04MBSPP 90 degree elbow | |
| 04MORFS-06MBSPP 90 degree elbow | |
| 04MORFS-08FP Straight | |
| 06MORFS-04MBSPP 90 degree elbow | |
| 06MORFS-04MP Straight | |
| 06MORFS-06MBSPP 90 degree elbow | |
| 06MORFS-08MBSPP 90 degree elbow | |
| 08MORFS-04MBSPP 90 degree elbow | |
| 08MORFS-08MBSPP 90 degree elbow | |
| 10BORE-06MORFS Straight | |
| 10BORE-08MORFS Straight | |
| 10MORFS-08FP Straight | |
| 10MORFS-08MBSPP 90 degree elbow | |
| 10MORFS-16MOR Straight | |
| 12BORE-08MORFS Straight | |
| 12BORE-12MORFS Straight | |
| 12FPX-12FPX Straight | |
| 12MOR-12FPX-12FPX Tee | |
| 12MORFS-08MBSPP 90 degree elbow | |
| 12MORFS-12FL C62 Straight | |
| 12MORFS-12MBSPP 90 degree elbow | |
| 12MORFS-16FL C61 Straight | |
| 12MORFS-16FP Straight | |
| 12MORFS-16MBSPP 90 degree elbow | |
| 16BORE-16MORFS Straight | |
| 16MORFS-12FL C61 Straight | |
| 16MORFS-12FL C62 Straight | |
| 16MORFS-12MBSPP 90 degree elbow | |
| 16MORFS-20FL C61 Straight | |
| 16MORFS-20FP Straight | |
| 16MORFS-20MBSPP 90 degree elbow | |
| 16MP-24FPX Straight | |
| 20BORE-20MORFS Straight | |
| 20FORFSX-04MORFS Straight | |
| 20FORFSX-06MORFS Straight | |
| 20FORFSX-24MORFS Straight | |
| 20FPX-20FPX Straight | |
| 20MORFS-16FL C61 Straight | |
| 20MORFS-16MBSPP 90 degree elbow | |
| 20MORFS-20FL C62 Straight | |
| 20MORFS-20MBSPP 90 degree elbow | |
| 20MORFS-24FL C61 Straight | |
| 20MORFS-24FL C62 Straight | |
| 20MORFS-24MP Straight | |
| 24FORFSX-16MORFS Straight | |
| 24MORFS-20FL C61 Straight | |
| 24MORFS-20FL C62 Straight | |
| 24MORFS-20MORFS Straight | |
| 24MORFS-20MP Straight | |
| 24MORFS-24FL C61 Straight | |
| 24MORFS-24FL C62 Straight | |
| 24MORFS-24FP Straight | |
| 24MORFS-24MBSPP 90 degree elbow | |
| 30 degree seat metric thread | |
| Brass compression adapters - 90 degree elbow | |
| Brass compression adapters - insert | |
| Brass compression adapters - tee | |
| Brass hose barb fittings - ferrule | |
| Brass inverted flare adapters - tee | |
| Forged steel pipe swivel adapters - 90 degree elbow | |
| Forged steel pipe swivel adapters - union | |
| ISO 16028 Flat Face Coupling 1/4" - 1" Non-spill design Complies with HTMA Standards ISO 16028 | |
| ISO A Interchange Poppet Style Coupling 1/4" - 2" Interchangeable to ISO 7241-1 series "A" | |
| O-ring face seal flange adapters - 90 degree elbow | |
| O-ring face seal flange adapters - straight | |
| Steel flange components code 61 - 90 durometer | |
| Steel flange components code 61 - flange pad | |
| Steel flange components code 62 - 90 durometer | |
| Steel o-ring face seal adapters - 90 durometer | |
| Steel o-ring face seal adapters - cap | |
| Steel o-ring face seal adapters - connector | |
| Steel o-ring face seal adapters - nut | |
| Steel o-ring face seal adapters - plug | |
| Steel o-ring face seal adapters - sleeve | |
| Steel o-ring face seal adapters - straight | |
| Steel o-ring face seal adapters - tee | |
| Steel o-ring face seal adapters - union | |
| Steel pipe swivel adapters - 45 degree elbow | |
| Steel pipe swivel adapters - tee | |
| Steel sea o-ring adapters - 90 durometer | |
| We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code... | |
| Wing Style Coupling 3/4" - 1-1/2" Connect / Disconnect Under Pressure Interchanges: Parker 6100 and Aeroquip 5100 |
| << Prev | Next >> |